EN
  • EN
  • DE

SY89307VMG-TR

Part No SY89307VMG-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RECEIVER DIFF PECL/ECL 8-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Status Obsolete(EOL)
Logic Type Differential Receiver
Supply Voltage 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 124714-SY89307VMG-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89307VMG-TR CAD Model

Description

Product Overview: SY89307VMG-TR from Microchip Technology

The SY89307VMG-TR is a cutting-edge, high-speed differential receiver/translator from Microchip Technology, designed to offer a robust solution for system designers looking to interface with LVPECL, LVDS, or CML differential signals. This versatile device is particularly suitable for applications that require high data rates and signal integrity, such as telecommunications, data communications, and high-performance computing systems.

Key Features

  • High-Speed Performance: The SY89307VMG-TR is engineered to support fast data rates, making it an ideal choice for applications that demand quick signal processing and minimal latency.
  • Wide Voltage Range: It operates over a broad power supply range, accommodating various system design requirements and ensuring compatibility with different logic standards.
  • Signal Translation: This device can translate signals from LVPECL, LVDS, or CML levels to LVCMOS/LVTTL outputs, providing flexibility in interfacing with different digital logic families.
  • Flexibility: With its differential design, the SY89307VMG-TR offers improved noise immunity and can be used in a range of operating environments and conditions.
  • Power Efficiency: Its low power consumption makes it an energy-efficient choice for modern electronic systems where power management is critical.
  • Small Form Factor: The SY89307VMG-TR comes in a compact package, saving valuable board space and allowing for high-density circuit designs.

Applications

The SY89307VMG-TR is ideal for a variety of high-speed applications, including but not limited to:

  • Telecommunication infrastructure
  • Data communication networks
  • Server and storage systems
  • High-performance computing
  • Industrial control systems
  • Test and measurement equipment

Product Specifications

Microchip's SY89307VMG-TR is offered in a 16-pin MLF® package and is characterized for operation over the full industrial temperature range (-40°C to +85°C). The device is also available in tape and reel packaging, making it suitable for automated assembly processes and volume production.

With its exceptional performance and versatility, the SY89307VMG-TR from Microchip Technology stands out as a superior solution for high-speed signal processing and translation in advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
ON Semiconductor
3.3 V AnyLevel Receiver to CML Driver/Translator with Input Hysteresis
Lowest to $11.4705
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination | IC RCVR/DRVR ECL DIFF 5V 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2740 $58.9320
43+ $2.6865 $115.5195
67+ $2.6024 $174.3608
92+ $2.5185 $231.7020
119+ $2.4345 $289.7055
159+ $2.1827 $347.0493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,384 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess