EN
  • EN
  • DE

SY89295UTI

Part No SY89295UTI
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Description 2.5V / 3.3V 1.5 GHZ PRECISION LVPECL PROGRAMMABLE DELAY | IC DELAY LN 1024TAP PROG 32TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Number of Taps/Steps 1024
Function Programmable
Delay to 1st Tap 3.2ns
Tap Increment 10ps
Available Total Delays 3.2ns ~ 14.8ns
Number of Independent Delays 1
Supply Voltage (V) 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Family Part Number SY89295
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1263150-SY89295UTI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89295UTI CAD Model

Description

The Microchip Technology SY89295UTI is a state-of-the-art integrated circuit designed for high-speed signal processing applications. This versatile device is part of Microchip's Precision Edge™ product line, known for its robust performance and reliability. The SY89295UTI is engineered to deliver exceptional signal integrity and timing precision, making it an ideal choice for demanding applications in telecommunications, data communications, and test and measurement systems.

Key Features

  • High-Speed Operation: The SY89295UTI is optimized for high-speed environments, capable of handling data rates that ensure compatibility with the latest high-performance interfaces.
  • Low Jitter Performance: With its low jitter specification, the SY89295UTI ensures clean signal transitions and minimal timing errors, critical for maintaining signal quality in high-speed digital systems.
  • Programmable Output: Users can program the output levels to be compatible with various logic standards, providing versatility and ease of integration into different system designs.
  • Flexible Power Supply: The device operates over a wide range of power supply voltages, accommodating various application requirements and simplifying power management.
  • Temperature Range: The SY89295UTI is designed to operate reliably over an extended temperature range, making it suitable for use in environments with variable temperature conditions.

Applications

The SY89295UTI is designed for a broad array of applications, including:

  • High-speed data acquisition systems
  • Automated test equipment (ATE)
  • Fiber-optic networking equipment
  • Backplane and cable driving
  • Clock distribution networks

Technical Specifications

Parameter Value Data Rate Up to several Gbps Power Supply Voltage Variable Operating Temperature Range Specified over industrial temperature range Output Type Programmable LVPECL, LVDS, CML

For more detailed information, datasheets, and support, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $36.8099
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 100NS 8UMAX
Lowest to $6.8549
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess