EN
  • EN
  • DE

SY89250VMI-TR

Part No SY89250VMI-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RECEIVER DIFF 3.3V/5V 8-MLF / Differential Receiver IC 8-MLF® (2x2)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series SY89
Package Tape & Reel (TR)
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-VFDFN Exposed Pad, 8-MLF®
Supplier Device Package 8-MLF® (2x2)
Base Product Number 89250
Other Names SY89250VMI TR,SY89250VMI TR,SY89250VMITR,SY89250VMITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256366-SY89250VMI-TR
Ultra Librarian 3D Model Ultra Librarian SY89250VMI-TR CAD Model

Description

Microchip Technology SY89250VMI-TR Product Overview

The SY89250VMI-TR from Microchip Technology is a high-performance, precision, 3.3V differential LVPECL/LVDS to LVTTL translator. This device is specifically designed to address the needs of high-speed data transmission systems that require the translation of differential signals to single-ended signals without compromising signal integrity.

Key Features

  • High-Speed Operation: The SY89250VMI-TR is capable of handling data rates that make it suitable for a variety of high-speed applications, including telecommunications, data communications, and computing interfaces.
  • Flexible Power Supply: Operating from a 3.3V ±10% supply voltage, the SY89250VMI-TR is versatile for use in systems with standard power supply levels.
  • Differential Inputs: It accepts differential LVPECL or LVDS input levels, providing compatibility with a wide range of signal sources.
  • LVTTL Outputs: The translator outputs LVTTL levels, which are commonly used in digital circuits, allowing for easy interfacing with microcontrollers, FPGAs, and other logic devices.
  • Fail-Safe Input: The device includes an internal fail-safe feature that ensures the output is in a high-impedance state when the inputs are open, undriven, or disabled.
  • Industrial Temperature Range: With an operating temperature range of -40°C to +85°C, the SY89250VMI-TR is suitable for industrial applications where temperature extremes are common.

Applications

The SY89250VMI-TR is ideal for use in a range of applications that require high-speed signal processing and translation, including:

  • Data Communication Equipment
  • Telecommunication Switching
  • Base Station Development
  • Network Routers and Switches
  • High-Speed Computer Interfaces

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY89250VMI-TR is no exception. It is available in a 16-pin MLF® (Micro Leadframe Package) and is RoHS compliant, ensuring adherence to the latest environmental standards and regulations. The part number suffix 'TR' indicates that the device is provided in tape and reel packaging, which is suitable for automated assembly processes.

Overall, the SY89250VMI-TR is a robust solution for systems that require precise signal translation from differential to single-ended formats while maintaining signal integrity at high speeds.

You May Also Be Interested in

Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess