Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tube
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EL16
Standard Package 95
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256390-SY10EL16VFZC
Ultra Librarian 3D Model Ultra Librarian SY10EL16VFZC CAD Model

Description

Product Overview: SY10EL16VFZC from Microchip Technology

The SY10EL16VFZC is a high-performance differential receiver/translator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of Microchip's extensive range of semiconductor products and is specifically tailored to meet the demands of high-speed data transmission and signal processing applications.

The SY10EL16VFZC operates within the ECLinPS Lite™ family, known for its low power consumption and high-speed logic. This particular component is capable of handling very high data rates, making it an ideal choice for systems requiring fast signal processing such as telecommunication infrastructure, high-speed computing, and advanced data acquisition systems.

Featuring a differential line receiver with a reduced voltage swing, the SY10EL16VFZC provides excellent noise immunity and minimizes power dissipation without compromising on performance. It is designed to interface with ECL, PECL, CML, or LVDS signals, offering versatility for different design requirements and ensuring compatibility with a wide range of existing and new technologies.

The device comes in a compact 8-pin SOIC package, allowing for efficient use of board space. Its operating temperature range from -40°C to +85°C ensures reliable performance across various environmental conditions. Moreover, the SY10EL16VFZC supports a 3.3V power supply voltage, which is a standard in many modern digital systems, further enhancing its adaptability in mixed-voltage environments.

Key features of the SY10EL16VFZC include its high bandwidth, low skew, and fast propagation delay, which are critical for maintaining signal integrity in high-speed data paths. The device also offers fail-safe input protection, ensuring that the outputs will remain in a high impedance state should the inputs become open.

In summary, the SY10EL16VFZC from Microchip Technology is a versatile, high-speed differential receiver that delivers exceptional performance for advanced electronic systems. Its integration of robust features in a small package makes it a preferred choice for engineers looking to enhance their designs with reliable and efficient data transmission capabilities.

You May Also Be Interested in

Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
ECAD model for SLG7NT4083V
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Lowest to $0.5998
ECAD model for CD74HCT283M
Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
ECAD model for 74HC283N,652
Texas Instruments
4 BIT BINARY FULL ADDERS WITH FAST CARRY | IC BIN FULL 4BIT ADD CAR 16-SOIC
Lowest to $0.7150
ECAD model for SN74LS283DR
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
ECAD model for MC100EP16VCDG
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
ECAD model for CD74ACT283E
Nexperia USA Inc.
NEXPERIA 74AUP1Z04GN - BUS DRIVE
Need more? Email Us
ECAD model for 74AUP1Z04GN,132
Texas Instruments
IC BCD RATE MUX 4BIT 16TSSOP
Need more? Email Us
ECAD model for CD4527BPW
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
ECAD model for ISL55100BIRZ-T7A

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention