EN
  • EN
  • DE

SY89221UHY

Part No SY89221UHY
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description Precision 1:15 LVPECL Fanout Buffer with 2:1 MUX and Four ÷1/÷2/÷4 Clock Divider Output Banks | IC CLK BUFFER 2:15 2GHZ 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Type Fanout Buffer (Distribution), Divider, Multiplexer
Input CML, LVDS, PECL
Output LVPECL
Frequency - Max 2GHz
Supply Voltage (V) 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-EP-TQFP
Family Part Number SY89221
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1263145-SY89221UHY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89221UHY CAD Model

Description

The SY89221UHY from Microchip Technology is a high-performance, precision timing logic device that is part of the Precision Edge® series. This product is designed to cater to the demanding requirements of high-speed data systems, offering superior signal integrity and timing performance.

Key Features:

  • High-Speed Operation: The SY89221UHY operates at exceptional speeds, making it suitable for high-frequency applications that require fast signal processing.
  • Low Jitter Performance: It provides low jitter operation which is crucial for maintaining signal quality in high-speed communications and digital signal processing.
  • Differential Design: The device features a differential design that helps to minimize common-mode noise and enhances signal integrity over long distances and in noisy environments.
  • Flexible Power Supply: It supports a wide range of power supplies, allowing for versatile integration into various system designs.
  • Temperature Range: The SY89221UHY is built to operate reliably over a broad temperature range, ensuring consistent performance in varying environmental conditions.
  • Package Options: Available in a compact package, the device is designed for space-constrained applications where footprint is a critical consideration.

Applications:

The SY89221UHY is ideal for a variety of applications, including:

  • High-speed data communications
  • Networking and telecommunication equipment
  • Automated test equipment (ATE)
  • Data acquisition systems
  • High-performance computing

Technical Specifications:

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet and product documentation available from Microchip Technology. This will provide comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate successful integration into system designs.

In summary, the SY89221UHY from Microchip Technology is a robust, high-speed logic device that delivers precision timing and signal integrity, making it an excellent choice for advanced electronic systems requiring the highest levels of performance.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8TSSOP
Lowest to $3.5958
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.3724
Microchip Technology
DUAL SUPPLY OCTAL ECL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC
Lowest to $7.7253
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.8755
Nexperia USA Inc.
74AVC9112DC/SOT765/VSSOP8 / Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SSOP (0.154", 3.90mm Width)
Lowest to $1.8290
Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $29.1045

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess