Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Type Fanout Buffer (Distribution), Divider, Multiplexer
Input CML, LVDS, PECL
Output LVDS
Frequency - Max 2GHz
Supply Voltage (V) 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-EP-TQFP
Family Part Number SY89218
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1263144-SY89218UHY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89218UHY CAD Model

Description

Microchip Technology's SY89218UHY: High-Speed Precision Logic Device

Introducing the SY89218UHY, a state-of-the-art precision logic device from Microchip Technology, designed to meet the demanding requirements of high-speed communication and data processing systems. This advanced product is a perfect solution for applications requiring fast signal processing and precise timing adjustments.

Key Features:

  • High-Speed Performance: The SY89218UHY is engineered to operate at exceptional speeds, making it ideal for high-frequency applications. Its rapid signal processing capabilities ensure minimal delay and high data throughput.
  • Precision Timing: With its precise timing control, this device is capable of synchronizing signals with great accuracy, which is crucial for systems where timing is critical.
  • Low Power Consumption: Despite its high-speed capabilities, the SY89218UHY is designed to be energy-efficient, helping to reduce the overall power consumption of the systems in which it is integrated.
  • Robust Design: Microchip Technology's commitment to quality is evident in the SY89218UHY's design, which ensures reliable operation even in the most challenging environments.

Applications:

The SY89218UHY is versatile and can be used in a variety of applications, including:

  • Telecommunications infrastructure
  • Data centers and networking equipment
  • High-speed computing and storage systems
  • Test and measurement equipment

Technical Specifications:

The SY89218UHY boasts an impressive set of technical specifications that include:

  • Voltage supply range suitable for various systems
  • Compatibility with multiple logic signal standards
  • Advanced packaging options for easy integration into system designs

Quality and Support:

Microchip Technology provides extensive support for the SY89218UHY, offering detailed technical documentation, application notes, and customer support to ensure successful implementation. Additionally, the device is manufactured to the highest quality standards, ensuring both reliability and performance.

With the SY89218UHY, Microchip Technology continues to lead the way in high-speed precision logic devices, providing engineers with the tools they need to develop cutting-edge technology for the future.

You May Also Be Interested in

Micrel
4GHz, 1:4 LVPECL FANOUT BUFFER/ TRANSLATOR WITH INTERNAL TERMINATION
Lowest to $12.3733
ECAD model for SY58021UMITR
Maxim Integrated
LVTTL/TTL-to-Differential LVPECL/PECL Translators
Need more? Email Us
ECAD model for MAX9370ESA
Micrel
5GHz, 1:2 LVPECL FANOUT BUFFER/TRANSLATOR
Need more? Email Us
ECAD model for SY58012UMGTR
Analog Devices Inc.
1.8 V, 6 LVDS/12 CMOS Outputs Low Power Clock Fanout Buffer
Lowest to $4.0178
ECAD model for ADCLK846BCPZ
Micrel
4.25Gbps Precision, 1:2 CML Fanout Buffer
Lowest to $17.2876
ECAD model for SY58606UMGTR
Micrel
3.2Gbps Precision, LVPECL Buffer
Lowest to $22.5254
ECAD model for SY58604UMG
Texas Instruments
Dual Clock Divider Buffer
Lowest to $26.9703
ECAD model for LMK01801BISQE
Micrel
2.5V Low Jitter, Low Skew 1:12 LVDS Fanout Buffer with 2:1 Input MUX and Internal Termination
Lowest to $15.9521
ECAD model for SY89113UMYTR
Renesas Electronics America
IC CLK BUFFER 1:10 166MHZ 20SSOP
Need more? Email Us
ECAD model for 74FCT3807EPYG8

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention