Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1454576-AM29F200BT-70SI
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian AM29F200BT-70SI CAD Model

Description

The AM29F200BT-70SI is a 2Mb flash memory chip produced by Advanced Micro Devices (AMD). This component is classified under the memory category, with its primary function being data storage within the flash memory [NAND/NOR] subcategory. The 2Mb storage capacity of this component makes it ideal for firmware storage, code shadowing, and small-scale data logging applications. The AM29F200BT-70SI operates at a supply voltage that is compatible with many microcontrollers and digital systems, facilitating easy integration. This AMD flash memory supports a boot block feature which ensures reliable system boot-up. The component is well-suited for applications requiring dependable and non-volatile memory storage, such as automotive electronics, telecommunications, and consumer electronics devices. With AMD’s reputation for quality and reliability, the AM29F200BT-70SI is a go-to choice for developers looking for a compact, reliable, and easy-to-use flash memory solution.

You May Also Be Interested in

CISCO
16G eUSB Flash Memory Cisco ISR 4430, 4350, 4330 4330 Spare
Need more? Email Us
ECAD model for CISCO MEM-FLSH-16G - 16G eUSB Flash Memory Cisco ISR 4430, 4350, 4330 4330 Spare
CISCO
Cisco UCS-MR-1X322RUG-S. Internal memory: 32 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
ECAD model for CISCO UCS-MR-1X322RUG-S - 32GB DDR4-2133-MHz RDIMM/PC4-17000/dual rank/x4/1.2v Samsung
CISCO
CISCO UCS-MP-512GS-B0 - Intel OptaneTM Persistent Memory, 512GB, 3200 MHz
Need more? Email Us
ECAD model for CISCO UCS-MP-512GS-B0 - Intel OptaneTM Persistent Memory, 512GB, 3200 MHz
CISCO
CISCO MEM-4300-2G - 2G DRAM (1 DIMM) for Cisco ISR 4330, 4350, Spare
Need more? Email Us
ECAD model for CISCO MEM-4300-2G - 2G DRAM (1 DIMM) for Cisco ISR 4330, 4350, Spare
CISCO
Cisco MEM-CF-256MB. Quantity per pack: 1 pc(s)256MB Compact Flash (Spare) for Cisco 1900, 2900, 3900 ISR
Need more? Email Us
ECAD model for CISCO MEM-CF-256MB - 256MB Compact Flash for Cisco 1900, 2900, 3900 ISR
CISCO
Cisco 15-104116-01. Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
ECAD model for CISCO 15-104116-01 - Cisco 16GB DDR4-2400-MHz RDIMM/PC4-19200/dual rank
CISCO
Cisco 4GB PC3-10600R DR3 ECC Memory DIMM
Need more? Email Us
ECAD model for CISCO 15-13541-01 - Cisco 4GB PC3-10600R DR3 ECC Memory DIMM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention