EN
  • EN
  • DE
  • IT

SY88992LMG

Part No SY88992LMG
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description 3.3V, 4.25Gbps VCSEL Driver | IC DRIVER VCSEL 3.3V 16-MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Laser Diode Driver
Data Rate 4.25Gbps
Supply Voltage (V) 3V ~ 3.6V
Supply Current 57mA
Current - Modulation 25mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Mounting Style SMD
Family Part Number SY88992
Manufacturer Pack Quantity 100
MSL Level 2 (1 Year)
Win Source Part Number 1263135-SY88992LMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY88992LMG CAD Model

Description

Microchip Technology's SY88992LMG Overview

The SY88992LMG is a high-performance, low-power consumption post amplifier designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is specifically tailored for fiber optic networks and is an essential component for applications requiring high-speed data transmission.

Key Features

  • High-Speed Performance: The SY88992LMG post amplifier is capable of handling data rates up to 3.2 Gbps, making it suitable for a variety of high-speed communication protocols.
  • Low Power Consumption: Designed with efficiency in mind, this device operates with minimal power, reducing the overall energy requirements of the systems in which it is used.
  • Adjustable Output Amplitude: Users can adjust the output amplitude via an external resistor, providing flexibility and fine-tuning for specific application needs.
  • Signal Detect Output: The amplifier includes a signal detect feature that provides a high-level logic output when an input signal is detected, enhancing its functionality and reliability.
  • Chatter-Free Loss-of-Signal: The SY88992LMG offers a chatter-free loss-of-signal output, ensuring stable and clear signal detection.

Applications

The versatility of the SY88992LMG makes it an ideal choice for various applications, including:

  • Fiber Channel Systems
  • Gigabit Ethernet
  • SONET/SDH Equipment
  • High-Speed Data Acquisition Systems
  • Board-to-Board Interconnects

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The SY88992LMG post amplifier is built with this commitment in mind, ensuring consistent performance and longevity in the field. With Microchip's proven track record, customers can trust the SY88992LMG for their critical communication needs.

You May Also Be Interested in

Microchip Technology
IC LASER DRV 155MBPS 5.5V 10MSOP / Laser Driver IC 155Mbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GBPS 3.63V
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.14V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.3628 $100.7256
3+ $41.3234 $123.9702
5+ $40.0320 $200.1600
6+ $38.7407 $232.4442
8+ $37.4493 $299.5944
11+ $33.5752 $369.3272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess