EN
  • EN
  • DE

SY88927VZG-TR

Part No SY88927VZG-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/1 8SOIC / 0/1 Receiver 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Type Receiver
Number of Drivers/Receivers 0/1
Data Rate 2.5Gbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SY88927
Other Names SY88927VZG TR,SY88927VZG TR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1261596-SY88927VZG-TR
Ultra Librarian 3D Model Ultra Librarian SY88927VZG-TR CAD Model

Description

Microchip Technology's SY88927VZG-TR: A High-Performance Post Amplifier

The SY88927VZG-TR is a cutting-edge post amplifier designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This device is tailored to meet the demands of high-speed data communications and networking applications, providing designers with a solution that combines performance, reliability, and integration.

Key Features

  • High Data Rates: The SY88927VZG-TR is capable of supporting data rates up to 3.2 Gbps, making it an ideal choice for applications requiring fast data transmission, such as Gigabit Ethernet, Fibre Channel, and SONET/SDH systems.
  • Low Power Consumption: Designed with power efficiency in mind, this post amplifier consumes minimal power, thereby reducing the overall power budget of the system it's integrated into.
  • Programmable Functions: It offers various programmable functions including output amplitude and signal detection threshold, allowing for flexibility and customization according to specific system requirements.
  • Loss of Signal (LOS) Indicator: The device includes a Loss of Signal detection feature, which provides a clear indication of signal integrity issues, enhancing system reliability.
  • Single 3.3V Power Supply: The SY88927VZG-TR operates on a single 3.3V power supply, simplifying power management in complex systems.
  • Chatter-Free Operation: It ensures chatter-free Loss of Signal (LOS) output, avoiding false signaling and ensuring stable operation.

Applications

The versatile nature of the SY88927VZG-TR post amplifier makes it suitable for a wide array of high-speed data transmission applications, including:

  • Fiber Optic Receivers
  • Gigabit Ethernet
  • Fibre Channel
  • SONET/SDH Networks
  • High-Speed Data Acquisition Systems

Package and Quality Assurance

The SY88927VZG-TR comes in a compact, surface-mountable package that is RoHS compliant and suitable for automated assembly processes. Microchip Technology ensures the highest quality and reliability, providing customers with a product that meets stringent industry standards.

With its combination of high-speed performance, programmable features, and low power consumption, the SY88927VZG-TR from Microchip Technology stands out as a superior choice for engineers and designers looking to enhance their data communication systems.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess