EN
  • EN
  • DE

UC2903DW

Part No UC2903DW
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC QUAD SUPPLY MONITOR 18-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 18-SOIC
Win Source Part Number 141815-UC2903DW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2903DW CAD Model

Description

The UC2903DW from Texas Instruments is a sophisticated monitoring device designed to ensure the reliability and stability of power supplies in a wide range of electronic applications. This integrated circuit is part of the UC2903 series and is particularly suitable for systems that require multiple supply voltage monitoring to safeguard against power failures or anomalies.

Key Features

  • Voltage Monitoring: The device can monitor up to four separate voltage supplies. Each monitor threshold is highly accurate, ensuring precise detection of under-voltage or over-voltage conditions.
  • Adjustable Thresholds: Users can set voltage thresholds according to their specific requirements, providing a versatile solution for different applications.
  • Time Delay: The UC2903DW features a built-in time delay to prevent nuisance tripping from transient voltage dips, giving systems a chance to stabilize before taking protective actions.
  • Output Options: It offers both open-drain and active-low outputs, which can be utilized to trigger alarms or initiate system shutdowns in response to detected faults.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for industrial applications where environmental conditions may vary.
  • Package: It comes in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.

Applications

The UC2903DW is versatile and can be used in various applications, including:

  • Computer systems to monitor multiple power rails
  • Industrial control systems requiring reliable power supply monitoring
  • Telecommunications equipment to ensure continuous operation
  • Battery-powered devices where power levels must be monitored closely

Conclusion

Overall, the UC2903DW from Texas Instruments is a reliable and flexible solution for managing power supply integrity in complex electronic systems. Its ability to monitor multiple voltages, customizable thresholds, and robust design make it an essential component for maintaining system health and preventing costly downtime due to power issues.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess