Products specifications Report Issue?

Category Connectors, Interconnects - Contacts - Multi Purpose
Mfr TE Connectivity AMP Connectors
Series Multimate III+
Package Bulk
Product Status Active
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 20-24 AWG
Contact Material Brass
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Base Product Number 66105
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363378-66105-3
Ultra Librarian 3D Model Ultra Librarian 66105-3 CAD Model

Description

The TE Connectivity AMP Connectors 66105-3 is a stamped type contact for multi-purpose connectors.

  • MSL Level: 1 (Unlimited)
  • Series: Multimate III+
  • Contact Termination: Crimp
  • Wire Gauge: 20-24 AWG
  • Contact Finish: Gold
  • Contact Finish Thickness: 15.0μin (0.38μm)
  • Contact Material: Brass
  • Product Status: Active
  • Base Product Number: 66105

You May Also Be Interested in

Amphenol Sine Systems Corp
CONN SCKT 18-22AWG NICKEL CRIMP / Socket Contact Nickel Crimp 18-22 AWG Stamped
Need more? Email Us
ECAD model for AT62-20-0122
TE Connectivity
CONN SOCKET 20-24AWG GOLD CRIMP / Socket Contact Gold Crimp 20-24 AWG Stamped
Lowest to $0.1078
ECAD model for 1658537-3
Corsair
M39029/32-244
Need more? Email Us
ECAD model for M39029/32-244
Hirose Electric Co Ltd
CONN PIN 8AWG TIN CRIMP
Need more? Email Us
ECAD model for EM-PC-143(01)
Hirose Electric Co Ltd
CONN SOCKET 8.0MM TIN CRIMP
Need more? Email Us
ECAD model for EM-SC-133
Amphenol Sine Systems Corp
CONN PIN 12-14AWG NICKEL CRIMP / Pin Contact Nickel Crimp 12-14 AWG Stamped
Lowest to $0.2542
ECAD model for AT60-12-0166
TE Connectivity
CONN SOCKET 22-26AWG TIN CRIMP / Socket Contact Tin Crimp 22-26 AWG Stamped
Lowest to $0.2020
ECAD model for 770986-1
Anderson Power Products, Inc.
CONT PIN 14-16AWG PRE-MATE 9.3MM
Need more? Email Us
ECAD model for PM16P1416A30
HARTING
DIN 41626 FEMALE CONNECTOR 1MM P
Need more? Email Us
ECAD model for 20100014221

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention