EN
  • EN
  • DE

SY88902KC-TR

Part No SY88902KC-TR
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 1.25GB 5.5V 10MSOP  /  Laser Driver IC 1.25Gbps 1 Channel 4.5V ~ 5.5V 10-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Laser Diode Driver (Fiber Optic)
Data Rate 1.25Gbps
Number of Channels 1
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 16 mA
Current - Modulation 25mA
Temperature Range - Operating 0°C ~ 85°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting SMD (SMT)
Base Product Number SY88902
Other Names SY88902KC TR,SY88902KC TR,SY88902KCTR,SY88902KCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253457-SY88902KC-TR
Ultra Librarian 3D Model Ultra Librarian SY88902KC-TR CAD Model

Description

The SY88902KC-TR from Microchip Technology is a cutting-edge, high-speed optical fiber communication integrated circuit designed to meet the rigorous demands of modern data transmission systems. This device is a part of Microchip's comprehensive portfolio of semiconductor solutions that are engineered to facilitate rapid and reliable communication across a variety of network infrastructures.

Key Features

  • High-Speed Operation: The SY88902KC-TR is capable of operating at exceptional data rates, making it suitable for applications that require fast data transfer, such as Gigabit Ethernet, Fiber Channel, and other telecommunication protocols.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, which is vital for reducing operational costs and heat dissipation in dense networking environments.
  • Enhanced Signal Integrity: It offers superior signal integrity, ensuring that data is transmitted with high fidelity over long distances, which is critical in maintaining the integrity of high-speed data streams.
  • Robust Design: The SY88902KC-TR is built to withstand the challenges of industrial environments, featuring a robust design that ensures reliable performance under varying conditions.

Applications

  • Data Centers
  • High-Speed Networking Equipment
  • Telecommunications Infrastructure
  • Enterprise Networking Systems

Technical Specifications

The SY88902KC-TR operates within an industrial temperature range and comes in a compact package, making it suitable for space-constrained applications. It interfaces seamlessly with standard logic signals and is designed for easy integration into existing and new designs.

Ordering Information

The SY88902KC-TR is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For detailed ordering and product information, customers are encouraged to visit the Microchip Technology website or contact their sales representatives.

Conclusion

Microchip Technology's SY88902KC-TR is a testament to the company's commitment to delivering high-performance, reliable, and energy-efficient solutions for the ever-evolving world of optical communications. Whether deployed in data centers, networking equipment, or telecommunications systems, this IC stands out as a key enabler of high-speed data transfer.

You May Also Be Interested in

MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
Renesas Electronics America
IC LASER DRIVER
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 2 Channel 3V ~ 3.6V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.14V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-MLF® (5x5)
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GBPS 3.63V
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess