EN
  • EN
  • DE

ONET8501VRGPTG4

Part No ONET8501VRGPTG4
Manufacturer Texas Instruments
Catalog PMIC - Laser Drivers
Description IC LASR DRVR 11.3GBPS 3.6V 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 11.3Gbps
Number of Channels 1
Supply Voltage - Operating 2.95 V to 3.6 V
Operating Supply Current 90mA
Current - Modulation 24mA
Current - Bias 20mA
Temperature Range - Operating -40°C to 85°C
Case / Package 20-QFN (4x4)
Mounting Surface Mount
Win Source Part Number 1084441-ONET8501VRGPTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ONET8501VRGPTG4 CAD Model

Description

The ONET8501VRGPTG4 is a high-performance, low-power transimpedance amplifier (TIA) designed and manufactured by Texas Instruments. This advanced semiconductor device is tailored for optical networking applications, particularly those operating at high speeds such as 10 Gbps or higher. Its primary function is to convert the current generated by a photodiode (light sensor) into a usable voltage signal, which can then be processed by additional circuitry.

Key Features

  • High-Speed Performance: The ONET8501VRGPTG4 is capable of supporting data rates up to 11.3 Gbps, making it suitable for 10 Gigabit Ethernet, 10G Fibre Channel, and other high-speed communication protocols.
  • Low Power Consumption: Designed for efficiency, this TIA maintains low power dissipation, which is critical for reducing thermal footprint and improving system reliability in high-density optical networks.
  • Adjustable Bandwidth: The device features an adjustable bandwidth to optimize the performance for various photodiode capacitances and system requirements.
  • Differential Output: The differential output of the ONET8501VRGPTG4 helps to minimize common-mode noise, which is particularly important in environments with high electromagnetic interference (EMI).
  • Signal Gain: This TIA provides a high transimpedance gain, which is essential for amplifying the small currents from photodiodes without compromising signal integrity.

Applications

The ONET8501VRGPTG4 is ideal for use in various optical communication systems, including:

  • 10 Gigabit Ethernet transceivers
  • 10G Fibre Channel transceivers
  • Dense Wavelength Division Multiplexing (DWDM) systems
  • Active Optical Cables (AOC)
  • Optical transponder modules

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ONET8501VRGPTG4 is no exception. It is built to meet the rigorous standards of the optical communications industry, ensuring reliability and performance in even the most demanding applications. The device is also RoHS-compliant, reflecting TI's dedication to environmental responsibility.

With its combination of speed, efficiency, and adaptability, the ONET8501VRGPTG4 from Texas Instruments stands out as a critical component for designers and engineers looking to push the boundaries of optical networking technology.

You May Also Be Interested in

Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN / Laser Driver IC 2.5Gbps Channel 3.3V 28-QFN
Lowest to $8.1612
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $13.4511
Semtech Corporation
IC LASER DRVR 10.3GB 3.3V 32QFN / Laser Driver IC 10.3Gbps Channel 3.3V 32-QFN
Lowest to $48.9628
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Semtech Corporation
IC LASER DRVR 11.3GB 3.3V 28QFN / Laser Driver IC 11.3Gbps Channel 3.3V 28-QFN
Lowest to $2.2143
M/A-Com Technology Solutions
IC LASER CTRL 11.3GB 3.55V 32QFN / Laser Driver IC 11.3Gbps 2 Channel 3.05V ~ 3.55V 32-QFN (5x5)
Need more? Email Us
Microchip Technology
IC LASER 3.6V 24MLF
Lowest to $6.0510
Maxim Integrated
Laser Driver IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3236 $51.1192
46+ $2.1765 $100.1190
72+ $2.1030 $151.4160
103+ $1.9559 $201.4577
133+ $1.8824 $250.3592
166+ $1.8089 $300.2774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,220 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess