Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Limiting Postamplifier
Applications Optical Networks
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number SY88803
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1263108-SY88803VKI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88803VKI CAD Model

Description

The SY88803VKI from Microchip Technology is a high-performance, low-power post amplifier designed for use in fiber-optic receivers. This integrated circuit is part of Microchip's portfolio of telecommunications products that are engineered to facilitate high-speed communication with robust signal integrity.

Key Features

  • Adjustable Gain: The SY88803VKI comes with an adjustable gain feature that allows for optimization of the amplifier performance to match specific system requirements.
  • High Data Rates: This device supports data rates up to 3.2 Gbps, making it suitable for a variety of high-speed applications including Gigabit Ethernet, Fibre Channel, and SONET/SDH systems.
  • Signal Detect Output: It includes a programmable loss of signal (LOS) detect feature that provides a signal detect output, enabling efficient system monitoring and diagnostics.
  • Single 3.3V Supply: The SY88803VKI operates on a single 3.3V power supply, which simplifies the power design for system integration and helps in reducing power consumption.
  • PECL Data Outputs: The device features differential PECL data outputs, which are essential for maintaining signal fidelity over longer distances and through various system interconnects.
  • Small Form Factor: Packaged in a small 10-pin MSOP, the SY88803VKI is ideal for space-constrained applications where board real estate is at a premium.

Applications

The SY88803VKI is versatile and can be used in various applications, including:

  • Telecommunications equipment
  • Data communications networks
  • High-speed data acquisition systems
  • Optical network switching and routing

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY88803VKI is no exception. It is built to meet the rigorous demands of the telecommunications industry and is backed by Microchip's proven track record of delivering high-quality, reliable components.

You May Also Be Interested in

Texas Instruments
FAMILY OF NANOPOWER OPERATIONAL AMPLIFIERS AND PUSH-PULL COMPARATORS
Need more? Email Us
ECAD model for TLV2702IDGKRG4
Maxim Integrated
IC AMP COMP REF 14SOIC
Need more? Email Us
ECAD model for MAX4374FESD+
Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
ECAD model for SY88403BLMG-TR
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $6.6685
ECAD model for SY88923VKC
Harris Corporation
Differential/Cascode Amplifiers for Commercial and Industrial Equipment from DC to 120MHz
Need more? Email Us
ECAD model for CA3028AM
Texas Instruments
Ultra Low Distortion Fully Differential Precision ADC Driver with Selectable Power Modes
Need more? Email Us
ECAD model for LMP8350MAX
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
ECAD model for SY88843VKI
Intersil Corporation
Differential/Cascode Amplifier for Commercial and Industrial Equipment from DC to 120MHz
Need more? Email Us
ECAD model for CA3028A
Analog Devices Inc.
IC OPAMP PGA 2 CIRCUIT 12DFN
Need more? Email Us
ECAD model for LTC6912IDE-2#PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention