EN
  • EN
  • DE

MPC8548EPXAQGD

Part No MPC8548EPXAQGD
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 1.0GHZ 783FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Manufacturer NXP
Series MPC85xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e500
Speed 1.0GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 783-BBGA, FCBGA
Case / Package 783-FCPBGA (29x29)
Family Name MPC85
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 36
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885747-MPC8548EPXAQGD
Ultra Librarian 3D Model Ultra Librarian MPC8548EPXAQGD CAD Model

Description

The NXP MPC8548EPXAQGD is a high-performance, power-efficient integrated processor that is part of NXP's PowerQUICC III family of products. This processor is built on Power Architecture technology and is designed to meet the demanding needs of networking, telecommunications, and industrial control applications where robust processing power and high-speed connectivity are essential.

Key Features

  • Core: e500 System-on-Chip (SoC) core based on Power Architecture technology, providing a perfect balance between computing performance and power efficiency.
  • Clock Speed: The processor operates at a high clock speed, delivering the computational power needed for complex tasks in embedded systems.
  • Integrated Peripherals: Comes with a rich set of integrated peripherals, including Ethernet controllers, serial ports, and USB interfaces, which facilitate a broad range of connectivity options.
  • Memory Support: Features an integrated memory controller that supports DDR2 SDRAM, ensuring fast and reliable access to memory.
  • Security: Includes advanced security features such as a cryptographic engine and secure boot capabilities to protect sensitive data and ensure system integrity.
  • Power Efficiency: Designed with power efficiency in mind, the MPC8548EPXAQGD offers various power-saving modes to reduce energy consumption in embedded systems.

Applications

The versatility of the MPC8548EPXAQGD makes it suitable for a wide range of applications. It is commonly used in:

  • Networking equipment such as routers, switches, and firewalls
  • Telecommunications infrastructure like base stations and network control
  • Industrial control systems, including robotics and process control
  • High-performance computing tasks that require a compact and energy-efficient solution

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MPC8548EPXAQGD is no exception. It is built to meet the stringent requirements of industrial and networking applications, ensuring long-term reliability and performance under various conditions.

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess