EN
  • EN
  • DE

SY88722VKC

Part No SY88722VKC
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASER DRV 622MBPS 5.5V 10MSOP  /  Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Microchip Technology
Package Bulk
Type Laser Diode Driver (Fiber Optic)
Data Rate 622Mbps
Number of Channels 1
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Current - Supply 25 mA
Current - Modulation 30mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting SMD (SMT)
Base Product Number SY88722
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253463-SY88722VKC
Ultra Librarian 3D Model Ultra Librarian SY88722VKC CAD Model

Description

Product Overview: SY88722VKC by Microchip Technology

The SY88722VKC, developed by Microchip Technology, is a high-performance, low-power post amplifier designed for use in fiber-optic receivers. This advanced product is part of Microchip's family of optical networking components, which are engineered to facilitate fast and reliable communication over optical fibers.

Key Features

  • High Sensitivity: The SY88722VKC boasts a high level of sensitivity, which is crucial for detecting low-level optical signals, ensuring accurate data transmission even over long distances.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal power consumption, making it ideal for energy-sensitive applications.
  • Adjustable Bandwidth: Users can adjust the bandwidth to optimize performance based on the specific requirements of their system, providing flexibility and improved signal integrity.
  • Signal Detect Output: The product includes a signal detect output feature, which allows for real-time monitoring of the signal presence, thus enhancing the system's reliability.
  • Chatter-Free Operation: The SY88722VKC is designed to eliminate chatter, providing a stable output and improving overall system performance.
  • Single 3.3V Supply: The device operates on a single 3.3V power supply, simplifying power management within the optical system.

Applications

The SY88722VKC is suitable for a wide range of applications within the telecommunications and data communications domains. It is particularly well-suited for:

  • Fiber-to-the-home (FTTH) systems
  • Gigabit Ethernet and Fast Ethernet transceivers
  • SONET/SDH equipment
  • High-speed data transmission systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SY88722VKC is no exception. Manufactured with precision and subjected to rigorous testing, this product meets the high standards expected from a leading semiconductor provider. The SY88722VKC is designed to maintain performance over a broad range of environmental conditions, ensuring consistent operation in diverse applications.

With its combination of performance, flexibility, and reliability, the SY88722VKC from Microchip Technology is an excellent choice for designers looking to enhance their optical communication systems.

You May Also Be Interested in

Semtech Corporation
IC LASER DRVR 2.5GBPS 3.3V 28QFN
Lowest to $1.0187
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Need more? Email Us
Microchip Technology
IC LASER DRVR 11.3GB 3.6V 16MLF / Laser Driver IC 11.3Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRVR 4.25GB 3.6V 16MLF / Laser Driver IC 4.25Gbps 1 Channel 3V ~ 3.6V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 32MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 32-MLF® (5x5)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess