EN
  • EN
  • DE

SY87813LHG-TR

Part No SY87813LHG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Microchip Technology
Series AnyRate®
Package Tape & Reel (TR)
Product Status Obsolete
PLL Yes
Main Purpose Ethernet, SONET/SDH, ATM applications
Input PECL
Output PECL
Number of Circuits 1
Frequency - Max 1.3Gbps
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-TQFP Exposed Pad
Supplier Device Package 32-TQFP-EP (7x7)
Base Product Number SY87813
Other Names SY87813LHG TR,SY87813LHG TR,SY87813LHGTR,SY87813LHGTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1272336-SY87813LHG-TR
Ultra Librarian 3D Model Ultra Librarian SY87813LHG-TR CAD Model

Description

Microchip Technology's SY87813LHG-TR

The SY87813LHG-TR from Microchip Technology is a high-performance, precision timing solution designed for demanding applications in networking, telecommunications, and data centers. This advanced integrated circuit is part of Microchip's comprehensive portfolio of timing solutions that ensure system reliability and performance.

Key Features

  • High-Speed Operation: The SY87813LHG-TR is engineered to support very high data rates, making it suitable for applications that require fast and reliable communication signals.
  • Low Jitter Performance: The device delivers exceptionally low jitter levels, which is critical for maintaining signal integrity in high-speed data transmission and reducing bit error rates.
  • Power Efficiency: Designed with power efficiency in mind, the SY87813LHG-TR helps to minimize power consumption in systems where energy management is crucial.
  • Small Footprint: The compact package size of the SY87813LHG-TR allows for integration into space-constrained designs without compromising on performance.
  • Temperature Resilience: The device operates reliably across a wide temperature range, ensuring consistent performance even in extreme environmental conditions.

Applications

The versatility of the SY87813LHG-TR makes it an ideal choice for a variety of applications, including:

  • Fiber Optic Modules
  • High-Speed Networking Equipment
  • Data Center Infrastructure
  • Wireless Base Stations
  • Test and Measurement Systems

Product Specifications

The SY87813LHG-TR is available in a surface-mount package and is designed for easy integration into existing designs. It is supplied in tape and reel packaging, which is suitable for automated assembly processes, ensuring a streamlined manufacturing workflow.

Microchip Technology's commitment to quality and performance is evident in the SY87813LHG-TR, making it a reliable and effective solution for high-speed timing applications. With its combination of speed, precision, and efficiency, the SY87813LHG-TR is poised to enhance the capabilities of modern electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
LVCMOS CLOCK GENERATOR / PCI Express (PCIe), Clock Generator IC 100MHz 1 Output 48-QFN (6x6)
Lowest to $5.7939
Renesas Electronics America
IC FREQUENCY GENERATOR 56TSSOP / Memory, DIMM, PCI Express (PCIe) Clock Generator IC Output 56-TSSOP
Need more? Email Us
ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972
Renesas Electronics America
IC TIMING CTRL HUB P4 48SSOP / Intel CPU, PCI Express (PCIe), Timing Control Hub™ Programmable Timing IC 444MHz 1 Output 48-SSOP
Lowest to $16.3213
Renesas Electronics America
IC BUFFER ZD 6OUTPUT 28-TSSOP / PCI Express (PCIe) Zero Delay Buffer, Jitter Attenuator IC 105MHz 1 Output 28-TSSOP
Lowest to $6.8473
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Renesas Electronics America
IC CLOCK SYNTHESIZER / IC Output
Need more? Email Us
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $1.3063

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess