EN
  • EN
  • DE

SY87701ALHG-TR

Part No SY87701ALHG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Microchip Technology
Series AnyRate®
Package Tape & Reel (TR)
PLL Yes
Main Purpose Ethernet, SONET/SDH, ATM applications
Input PECL, TTL
Output PECL
Number of Circuits 1
Frequency - Max 1.3Gbps
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-TQFP Exposed Pad
Supplier Device Package 32-TQFP-EP (7x7)
Base Product Number SY87701
Other Names SY87701ALHG TR,SY87701ALHG TR,SY87701ALHGTR,SY87701ALHGTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1272345-SY87701ALHG-TR
Ultra Librarian 3D Model Ultra Librarian SY87701ALHG-TR CAD Model

Description

Microchip Technology's SY87701ALHG-TR

The SY87701ALHG-TR is a high-performance clock and data recovery (CDR) integrated circuit from Microchip Technology, designed to meet the rigorous demands of high-speed data communication systems. This device is part of Microchip's precision telecom and networking series, offering a robust solution for applications requiring reliable data transmission and timing recovery.

Key Features

  • Advanced CDR Technology: The SY87701ALHG-TR employs cutting-edge clock and data recovery techniques to ensure signal integrity across various transmission media, making it ideal for use in fiber-optic receivers, backplane interconnects, and high-speed data routers.
  • High Data Rates: This device supports data rates up to 11.3 Gbps, catering to the needs of high-throughput systems such as 10 Gigabit Ethernet, Fibre Channel, and SONET/SDH networks.
  • Flexible Reference Clock: The integrated circuit can operate with a wide range of reference clock frequencies, providing design flexibility and compatibility with various system architectures.
  • Low Power Consumption: Designed with power efficiency in mind, the SY87701ALHG-TR minimizes power usage, which is critical for high-density networking equipment where thermal management is a significant concern.
  • Programmable Loop Bandwidth: The device features programmable loop bandwidth, allowing optimization of performance based on the specific requirements of the application, such as jitter tolerance and filtering.
  • Surface Mount Package: The SY87701ALHG-TR comes in a compact surface-mount package, which is suitable for space-constrained applications and helps reduce the overall footprint of the system design.

Applications

The SY87701ALHG-TR is versatile and can be deployed in a variety of high-speed data communication applications, including:

  • Data Center Networking
  • Telecommunications Equipment
  • High-Speed Servers and Storage Arrays
  • Optical Transport Networks
  • Test and Measurement Systems

With its robust feature set and Microchip's commitment to quality, the SY87701ALHG-TR is a reliable choice for designers looking to enhance the performance and reliability of their high-speed data communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Lowest to $43.8991
Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Renesas Electronics America
IC TIMING CTRL HUB P4 48SSOP / Intel CPU, PCI Express (PCIe), Timing Control Hub™ Programmable Timing IC 444MHz 1 Output 48-SSOP
Lowest to $16.3213
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC OSC PCI EXPRESS 2OUT 10TDFN
Lowest to $7.2694
Renesas Electronics America
IC CLK SYNTHESIZER 48VQFN / ATOM® CPU, PCI Express (PCIe) Clock/Frequency Synthesizer, Multiplexer IC 166.67MHz 1 Output 48-VFQFPN (6x6)
Lowest to $46.9219
Renesas Electronics America
IC BUFFER ZD 6OUTPUT 28-TSSOP / PCI Express (PCIe) Zero Delay Buffer, Jitter Attenuator IC 105MHz 1 Output 28-TSSOP
Lowest to $6.8473
ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972
Renesas Electronics America
IC CLOCK AND TIMING / IC Output
Lowest to $1.3063

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess