EN
  • EN
  • DE

TLC5941EVM-156

Part No TLC5941EVM-156
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description EVALUATION MODULE FOR TLC5941 / Evaluation Module For 16 Channel Constant Current LED Driver
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Output Current per Channel 80mA
Outputs and Type 16, Non-Isolated
Features Dimmable
Voltage - Input 3.3V, 5V
Supplied Contents Board(s)
Utilized IC / Part TLC5941
Win Source Part Number 796929-TLC5941EVM-156
Popularity Medium
Supply and Demand Status Limited
Family Name TLC5941EVM-156
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TLC5941EVM-156 CAD Model

Description

Introducing the Texas Instruments TLC5941EVM-156 Evaluation Module

The TLC5941EVM-156 is a state-of-the-art evaluation module designed by Texas Instruments to provide designers and engineers with a comprehensive platform for testing and developing applications using the TLC5941 LED driver. This powerful evaluation module is an essential tool for anyone working on advanced LED lighting solutions, offering a versatile and user-friendly experience.

Key Features of the TLC5941EVM-156

  • High-Performance LED Driver: At the heart of the module lies the TLC5941, a 16-channel LED driver with dot correction and grayscale PWM control. This driver ensures precise control over the brightness and color consistency of each connected LED.
  • Flexible Power Options: The TLC5941EVM-156 can be powered through a variety of sources, including USB or an external power supply, providing flexibility for different testing scenarios and environments.
  • Easy Connectivity: Equipped with convenient connectors, the module allows for seamless connection to various LED arrays, enabling quick setup and modifications.
  • Intuitive Software Interface: Texas Instruments provides a user-friendly software suite that simplifies the process of configuring and controlling the TLC5941EVM-156, making it accessible even for those new to LED driver technology.
  • Expandable Design: Designed with scalability in mind, multiple TLC5941EVM-156 modules can be daisy-chained together to support larger LED arrays, making it an ideal choice for complex lighting projects.

Applications

The TLC5941EVM-156 is perfect for a wide range of applications, including:

  • Architectural lighting
  • Display backlighting
  • Signage and marquee lighting
  • Automotive lighting systems
  • General-purpose LED illumination

Technical Support and Resources

Users of the TLC5941EVM-156 are supported by Texas Instruments' extensive technical documentation, application notes, and a dedicated online support community. These resources provide valuable insights and guidance to ensure successful implementation of the LED driver in various applications.

With its robust features, the TLC5941EVM-156 Evaluation Module from Texas Instruments is an indispensable tool for any developer looking to create innovative and efficient LED lighting solutions.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess