EN
  • EN
  • DE

ACS102-5T1

Part No ACS102-5T1
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 500V 0.2A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Triac Type Logic - Sensitive Gate
Voltage - Off State 500V
Current - On State (It (RMS)) (Max) 200mA
Voltage - Gate Trigger (Vgt) (Max) 900mV
Current - Non Rep. Surge 50, 60Hz (Itsm) 7.3A, 8A
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 20mA
Configuration Single
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1011829-ACS102-5T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ACS102-5T1 CAD Model

Description

The ACS102-5T1 is a cutting-edge semiconductor device from STMicroelectronics, designed to provide efficient AC line switch functionality in a variety of applications. This integrated circuit is part of the AC switch family and is particularly well-suited for home appliances, industrial control systems, and smart home devices. It simplifies the design of AC power control with a minimal component count while offering robust performance.

Key Features

  • Voltage Range: The ACS102-5T1 is designed to operate at a mains voltage range, making it versatile for various global voltage standards.
  • Current Rating: It supports a 0.2 A RMS on-state current, which is adequate for controlling small motors, lighting, or resistive loads.
  • Overvoltage Protection: The device includes an integrated overvoltage protection feature that safeguards against transient conditions, ensuring long-term reliability and safety.
  • Temperature Protection: With an integrated thermal shutdown protection, the ACS102-5T1 prevents overheating, enhancing the durability of the end application.
  • Zero-Cross Detection: The zero-crossing circuitry ensures that the switch operation occurs at the optimal point of the AC waveform, reducing electrical noise and stress on the component.

Applications

The versatility of the ACS102-5T1 allows it to be used in a wide range of applications. Some of the typical applications include:

  • Home appliances such as coffee machines, refrigerators, and air conditioners
  • Industrial controls including actuators, small motors, and solenoid driving
  • Smart home devices like automated lighting systems and motorized shades

Package and Quality

The ACS102-5T1 is offered in a SOT-223 package, which is optimized for surface-mount technology (SMT). This compact package allows for efficient use of PCB space, making it suitable for sleek and modern electronic designs. STMicroelectronics is committed to high-quality standards, and the ACS102-5T1 is no exception, meeting strict industry specifications for performance and reliability.

With its robust design and advanced features, the ACS102-5T1 from STMicroelectronics provides an excellent solution for designers looking to incorporate reliable AC switching capabilities into their applications.

You May Also Be Interested in

Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess