Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Main Purpose Ethernet, SONET/SDH, ATM OC-3
Input PECL
Output PECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 155Mbps
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFP-EP (7x7)
Win Source Part Number 136517-SY69753LHI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY69753LHI CAD Model

Description

The SY69753LHI is a high-performance integrated circuit brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. Designed to meet the rigorous demands of modern electronic systems, this product is a testament to Microchip's commitment to providing advanced technologies that enable innovation and design flexibility.

With its robust design, the SY69753LHI is well-suited for a variety of applications, including industrial, automotive, and consumer electronics. It is built to deliver exceptional reliability and performance, ensuring that it can operate under extreme conditions without compromising on efficiency or accuracy.

Key Features

  • High integration level, reducing the need for multiple components and simplifying the design process
  • Exceptional reliability, capable of withstanding harsh environments and temperature ranges
  • Low power consumption, making it ideal for energy-sensitive applications
  • Advanced security features to safeguard against unauthorized access and ensure data integrity
  • Flexible interfacing options, ensuring compatibility with a wide range of other devices and systems

Applications

The SY69753LHI, with its versatile nature, can be employed across various sectors. It is particularly useful in:

  • Automotive systems, where durability and reliability are paramount
  • Industrial automation, for process control and monitoring
  • Consumer electronics, enhancing user experience through improved device performance
  • Communication systems, where it can help manage data flow and signal processing

Microchip Technology's SY69753LHI is not just a component; it is a solution that empowers designers to push the boundaries of what's possible in electronics. By choosing this product, you are investing in quality, innovation, and the future of technology.

You May Also Be Interested in

Semtech Corporation
IC RETIMER 1.25-11.5G 4X4 144BGA
Need more? Email Us
ECAD model for GN2403BIBE3
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN / PCI Express (PCIe) Zero Delay Buffer IC 200MHz 1 Output 48-VFQFPN (6x6)
Lowest to $5.0711
ECAD model for 9DBL0841BKILFT
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 24-QFN (4x4)
Lowest to $8.9313
ECAD model for 9FGV0241AKILF
IDT, Integrated Device Technology Inc
AMD Geode GX2 Clock Source | IC CLK FREQ SYNTH CPU 66MHZ
Lowest to $8.6891
ECAD model for MK1491-09F
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
ECAD model for RC19013AGNG#BB0
Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
ECAD model for 5V41064NLGI
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP
Need more? Email Us
ECAD model for 9DB433AFILF
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
ECAD model for 9DBV0741AKILF
Renesas Electronics America
IC CLK GEN PCIE 24VFQFP
Need more? Email Us
ECAD model for 9FGL0241BKILF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention