Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features USB Hub Controller USB 3.1 SPI Interface 100-VQFN (12x12)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C
Package 100-VFQFN Exposed Pad
Case / Package 100-VQFN (12x12)
Family Name USB5807
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 168
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938367-USB5807-I/KD
Ultra Librarian 3D Model Ultra Librarian USB5807-I/KD CAD Model

Description

Microchip Technology USB5807-I/KD

The USB5807-I/KD is a state-of-the-art USB 3.1 Gen 1 hub controller from Microchip Technology, designed to offer a seamless and efficient solution for expanding USB capabilities in various electronic devices. This hub controller is part of Microchip's portfolio of USB devices, known for their reliability, performance, and ease of integration.

With seven downstream ports, the USB5807 provides ample connectivity for multiple USB devices, making it an ideal choice for desktop and notebook PCs, docking stations, monitors, and embedded systems that require a significant number of USB ports. Each port supports SuperSpeed USB 3.1 Gen 1 data rates of up to 5 Gbps, ensuring fast data transfer for peripherals such as external hard drives, flash drives, and high-definition cameras.

The device is equipped with an internal regulator, which reduces the need for external components and simplifies the overall design. It also includes Microchip's proprietary MultiTRAK™ technology, which delivers a high-performance data throughput by managing multiple transaction translators. This feature optimizes bandwidth allocation for USB 2.0 devices connected to the hub, ensuring efficient operation even with a mix of USB 3.1 and USB 2.0 devices.

For enhanced power management, the USB5807-I/KD supports individual port power control and over-current protection, which safeguards connected devices from power-related issues. It also offers configurable port indicators (LEDs) for visual feedback on port status, a feature that can be particularly useful for troubleshooting and monitoring purposes.

Designed for ease of use, the USB5807-I/KD requires minimal software and can be configured through pin strapping or EEPROM, allowing for a flexible and user-friendly integration into various system designs. It is also compliant with USB 3.1 Gen 1 and backward compatible with USB 2.0 and 1.1, ensuring interoperability with a wide range of existing USB devices.

Overall, the USB5807-I/KD from Microchip Technology represents a robust and versatile USB hub solution that meets the needs of today's high-speed connectivity requirements, offering designers a reliable and efficient way to enhance the USB capabilities of their products.

You May Also Be Interested in

Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for EZX557AT4 S LKVZ
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.4310
ECAD model for GL835-OGY03
Diodes Incorporated
IC BRIDGE I2C/SPI TO UART / I2C Bridge, I2C/SPI to UART UART Interface 24-TSSOP
Lowest to $18.2799
ECAD model for PI7C9X760ABLE
Cypress Semiconductor Corp
IC USB FULL-SPEED PERIPHERAL 24Q
Need more? Email Us
ECAD model for CP8007AT
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.3089
ECAD model for CH334R
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $20.8397
ECAD model for WGI210IT S LJXS
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $35.4546
ECAD model for WGI211AT SLJXY
FTDI, Future Technology Devices International Ltd
USB VINCULUM-II HOST/DEVICE CONT / USB Controller USB 2.0 SPI, UART Interface 64-QFN (8x8)
Lowest to $3.1939
ECAD model for VNC2-64Q1C-TRAY
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for KTI225V S LNMH

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5627 $50.2508
10+ $10.3078 $103.0780
16+ $9.9857 $159.7712
21+ $9.6636 $202.9356
27+ $9.3415 $252.2205
36+ $8.3751 $301.5036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,040 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention