EN
  • EN
  • DE

UCC2921

Part No UCC2921
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Latchable Negative Floating Hot Swap Power Manager
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1276354-UCC2921
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2921 CAD Model

Description

Introducing the UCC2921 Power Distribution Switch from Texas Instruments

The UCC2921 by Texas Instruments is a state-of-the-art power distribution switch designed for applications requiring power distribution and control in systems like USB hubs, laptops, and other portable devices. This component is engineered to provide a high level of protection and efficiency, ensuring reliable performance and extended device lifespan.

Key Features

  • Programmable Current Limit: The UCC2921 offers a precise, programmable current limit feature which allows for customizable protection settings based on the needs of the specific application.
  • Fast Overcurrent Response: With a rapid response to overcurrent conditions, this switch ensures that connected devices are safeguarded against sudden surges, thereby preventing damage.
  • Under-voltage Lockout (UVLO): The built-in UVLO function ensures that the switch remains off when the supply voltage is too low, preventing erratic operation that could potentially harm the system.
  • Thermal Shutdown: The UCC2921 is equipped with a thermal shutdown mechanism that deactivates the switch in the event of excessive temperature rise, providing an additional layer of protection.
  • Low Power Consumption: Designed to be energy-efficient, the UCC2921 minimizes power consumption, making it ideal for battery-powered applications.

Applications

The versatility of the UCC2921 makes it suitable for a wide range of applications, including:

  • USB Hubs and Peripherals
  • Portable Devices
  • Hot-Swap Supplies
  • Power Management Systems

Quality and Reliability

As with all Texas Instruments products, the UCC2921 is manufactured to the highest quality standards, ensuring both reliability and performance. Its robust design is tailored to meet the rigorous demands of modern electronic devices.

Easy Integration

The UCC2921 comes in a compact package, making it easy to integrate into various designs without significant board space requirements. Its straightforward pin configuration allows for simple incorporation into existing and new designs, providing a hassle-free solution for power distribution challenges.

With the UCC2921, Texas Instruments continues to deliver innovative and reliable components that lead the industry in power management technology. This power distribution switch is a testament to TI's commitment to providing advanced solutions that meet the evolving needs of electronics designers and manufacturers.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1616 $52.2720
105+ $0.9532 $100.0860
165+ $0.9234 $152.3610
225+ $0.8936 $201.0600
290+ $0.8638 $250.5020
390+ $0.7744 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess