EN
  • EN
  • DE

PI6C20400AHE

Part No PI6C20400AHE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description IC CLOCK BUFFER 1:4 28SSOP  /  PCI Express (PCIe) IC 400MHz 1 Output 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Diodes Incorporated
Package Tube
PLL Yes
Main Purpose PCI Express (PCIe)
Input HCSL
Output HCSL
Number of Circuits 1
Frequency - Max 400MHz
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PI6C20400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 47
Win Source Part Number 968424-PI6C20400AHE
Ultra Librarian 3D Model Ultra Librarian PI6C20400AHE CAD Model

Description

Introducing the PI6C20400AHE from Diodes Incorporated

The PI6C20400AHE is a cutting-edge, high-performance clock buffer from Diodes Incorporated, designed to meet the stringent requirements of modern-day electronics. This versatile device is engineered to deliver precision timing solutions, making it an ideal choice for a wide range of applications including servers, workstations, storage systems, and high-speed networking equipment.

Key Features:

  • Multiple Outputs: The device boasts six low-skew outputs that can be used to distribute the clock signal efficiently across various components within a system, ensuring synchronous operation.
  • Low Skew: With a typical output skew of only 250ps, the PI6C20400AHE ensures minimal timing discrepancies between outputs, which is crucial for maintaining system reliability and performance.
  • Wide Frequency Range: It supports a broad range of frequencies, from 25MHz to 400MHz, providing the flexibility needed to cater to different clocking requirements.
  • Advanced Power Supply: The device operates on a 3.3V power supply, which helps in reducing power consumption while maintaining robust performance.
  • Compatibility: It is compatible with HCSL, LVDS, and LVPECL levels, ensuring that it can be integrated into various system designs without compatibility issues.
  • Industrial Temperature Range: The PI6C20400AHE is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliable performance even under extreme conditions.

Applications:

The PI6C20400AHE is particularly well-suited for high-speed communication systems where signal integrity and timing precision are paramount. Its low skew characteristics and wide frequency range make it a go-to solution for applications such as:

  • High-speed networking equipment, including routers and switches
  • Data centers and server farms that require reliable and consistent clock distribution
  • Storage systems, such as SAN and NAS, where timing accuracy is critical for data integrity
  • Workstations and high-performance computing (HPC) systems

In summary, the PI6C20400AHE from Diodes Incorporated stands out as a highly reliable and efficient clock buffer solution, engineered to deliver precision and performance for sophisticated electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC JITTER ATTENUATOR 28-SSOP
Need more? Email Us
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Renesas Electronics America
NETWORK TIMING
Need more? Email Us
Semtech Corporation
IC RETIMER 1.25-11.5G 4X4 144BGA
Need more? Email Us
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Renesas Electronics America
IC FREQ SYNTHESIZER 56VFQFN
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4368 $64.6560
100+ $1.1790 $117.9000
155+ $1.1422 $177.0410
210+ $1.1053 $232.1130
275+ $1.0685 $293.8375
365+ $0.9580 $349.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,160 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess