EN
  • EN
  • DE

SY58036UMG-TR

Part No SY58036UMG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:6 7GHZ 32MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Microchip Technology
Series Precision Edge®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name SY58036
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SY58036UMG TR, SY58036UMG TR-ND, SY58036UMGTR, SY58036UMGTR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935770-SY58036UMG-TR
Ultra Librarian 3D Model Ultra Librarian SY58036UMG-TR CAD Model

Description

Microchip Technology's SY58036UMG-TR: High-Speed, Low-Power Multiplexer

The SY58036UMG-TR by Microchip Technology is a state-of-the-art, high-speed, fully differential 4:1 multiplexer designed for precision and performance in demanding applications. This advanced device is part of Microchip's high-speed, low-power logic family and is engineered to address the needs of high-bandwidth systems within the networking, telecommunication, and data processing sectors.

With its differential 4:1 mux architecture, the SY58036UMG-TR offers exceptional signal integrity, making it an ideal solution for routing high-speed differential signals. The device supports data rates up to 12.5 Gbps, ensuring compatibility with a variety of high-speed protocols and interfaces, such as 10 Gigabit Ethernet, Fibre Channel, and InfiniBand.

The SY58036UMG-TR boasts a low bit-to-bit skew and channel-to-channel skew, which minimizes timing errors and enhances the overall data throughput of the system. This multiplexer also features a 2.5V or 3.3V power supply voltage range, providing flexibility to designers in terms of power management and compatibility with existing systems.

Designed with power efficiency in mind, the SY58036UMG-TR consumes minimal power, which is critical for high-density applications where power budgets are tight. Its advanced design also includes fail-safe input protection, ensuring that the device remains in a high-impedance state if the inputs are left open, further enhancing the reliability of the system.

For ease of integration, the SY58036UMG-TR is available in a compact 32-pin MLF® package, saving valuable board space and enabling its use in space-constrained applications. The device also supports industrial temperature ranges, making it suitable for deployment in harsh environments.

The SY58036UMG-TR is supplied on tape and reel (TR suffix), facilitating automated assembly and manufacturing processes. Microchip Technology's commitment to quality ensures that this multiplexer meets the stringent requirements of high-speed communication and data processing applications, providing designers with a robust, reliable, and high-performance solution.

With its combination of high-speed performance, low power consumption, and compact form factor, the SY58036UMG-TR from Microchip Technology is a compelling choice for designers looking to enhance the efficiency and throughput of their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess