EN
  • EN
  • DE

SY58031UMG-TR

Part No SY58031UMG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:8 6GHZ 32MLF / Clock Fanout Buffer 8-OUT 1-IN 1:8 32-Pin QFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Precision Edge
Packaging Reel package
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CML, LVDS, LVPECL
Output CML
Frequency - Max 6GHz
Operating Supply Voltage 2.375 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-VFQFN Exposed Pad, 32-MLF
Manufacturer Package 32-MLF (5x5)
Win Source Part Number 795929-SY58031UMG-TR
Popularity Medium
Supply and Demand Status Balance
Family Name SY58031
Introduction Date December 02, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SY58031UMG-TR CAD Model

Description

Microchip Technology's SY58031UMG-TR: High-Speed Multiplexer

The SY58031UMG-TR is a state-of-the-art, high-speed multiplexer from Microchip Technology, designed for the most demanding data transmission and signal routing applications. This device is a part of Microchip's precision-engineered portfolio, offering a unique combination of performance, power efficiency, and reliability for system designers looking to optimize their high-speed signaling pathways.

At the heart of the SY58031UMG-TR is its capability to switch signals with exceptional speed and timing accuracy. The device is a 2:1 multiplexer that operates with a non-blocking switch fabric, allowing seamless transitions between high-speed differential inputs. Its design ensures minimal signal distortion and crosstalk, making it an ideal choice for applications in telecommunications, data centers, and high-performance computing.

The multiplexer is built to handle data rates up to several gigabits per second, thus supporting the latest high-speed interfaces and protocols. With a low bit-to-bit skew and a propagation delay that is both fast and consistent, the SY58031UMG-TR ensures that data integrity is maintained even in the most timing-sensitive applications.

Energy efficiency is another cornerstone of the SY58031UMG-TR's design. It operates with a single +3.3V power supply, minimizing power consumption without compromising performance. This feature is particularly beneficial for systems where power budgets are tight, and thermal management is critical.

The SY58031UMG-TR comes in a compact, surface-mount package, which is ideal for densely populated PCBs where board space is at a premium. Its footprint is optimized for easy layout and routing, facilitating a simplified design process and faster time to market for products utilizing this multiplexer.

Overall, the SY58031UMG-TR multiplexer is a testament to Microchip Technology's commitment to delivering high-performance, reliable, and efficient solutions for the electronics industry. Whether it's for networking equipment, server farms, or cutting-edge research facilities, this multiplexer stands ready to meet the challenges of high-speed data transmission and signal integrity.

You May Also Be Interested in

NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess