EN
  • EN
  • DE

A3PN015-QNG68I

Part No A3PN015-QNG68I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 49 I/O 68QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features series Field Programmable Gate Array (FPGA) IC 49 68-VFQFN Exposed Pad
Manufacturer Microchip Technology
Series ProASIC3 nano
Package Tray
Number of I/O 49
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 68-VFQFN Exposed Pad
Case / Package 68-QFN (8x8)
Family Name A3PN015
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858934-A3PN015-QNG68I
Ultra Librarian 3D Model Ultra Librarian A3PN015-QNG68I CAD Model

Description

The Microchip Technology A3PN015-QNG68I is a state-of-the-art programmable logic device that offers a versatile solution for a wide range of embedded system applications. This product is part of Microchip's ProASIC3 nano series, which is known for its low power consumption and high performance.

Key Features

  • Flash-Based Configuration: Unlike traditional FPGAs, the A3PN015-QNG68I utilizes non-volatile flash memory for configuration, which means it retains its program even after power cycling.
  • Live at Power-Up: The device is capable of establishing its functionality immediately upon power-up, significantly reducing initialization time and complexity.
  • High-Density Design: With its compact 68-pin QNG packaging, this product offers a high-density design suitable for space-constrained applications.
  • Low Power Operation: The A3PN015-QNG68I is designed for low power applications, ensuring energy efficiency without compromising on performance.
  • Security: Microchip Technology has integrated advanced security features into this device to protect against unauthorized access and intellectual property theft.

Applications

The versatility of the A3PN015-QNG68I makes it an ideal choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Medical devices
  • Telecommunications infrastructure

Technical Specifications

The A3PN015-QNG68I boasts an impressive set of technical specifications that cater to the needs of modern electronic systems. It features a robust architecture that allows for rapid development and deployment of customized logic circuits.

Conclusion

Microchip Technology's A3PN015-QNG68I offers a powerful combination of performance, security, and low-power operation, all within a compact form factor. Its flash-based, non-volatile configuration and ease of use make it a compelling choice for designers looking to create efficient and secure systems across a broad spectrum of industries.

You May Also Be Interested in

Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess