EN
  • EN
  • DE

LMX1601TMB

Part No LMX1601TMB
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828027-LMX1601TMB
Ultra Librarian 3D Model Ultra Librarian LMX1601TMB CAD Model

Description

The LMX1601TMB from Texas Instruments is a highly integrated Phase Locked Loop (PLL) based frequency synthesizer designed for use in a variety of communication applications. This advanced synthesizer is capable of generating a stable, high-quality signal with minimal phase noise, making it an excellent choice for RF systems requiring precise frequency control.

Key Features

  • Wide Frequency Range: The LMX1601TMB operates over a broad frequency range, ensuring versatility across different applications.
  • Low Phase Noise: With its low phase noise performance, this synthesizer is ideal for applications where signal integrity is critical.
  • Programmable: Users can program the device via a three-wire serial interface, offering flexibility and ease of integration into various systems.
  • Integrated Voltage Controlled Oscillator (VCO): The inclusion of a VCO simplifies design and reduces the number of external components required.
  • Power-Down Feature: The LMX1601TMB supports a power-down mode, which is useful for power-sensitive applications.

Applications

The LMX1601TMB is suitable for a range of applications, including but not limited to:

  • Wireless communication systems
  • Base stations
  • Portable radios
  • Test equipment
  • Satellite communication systems

Technical Specifications

Parameter Value
Supply Voltage 2.7V to 5.5V
Operating Temperature Range -40°C to 85°C
Frequency Range Dependent on external components
Package Type Micro-Package (TMB)

For engineers and designers looking for a reliable, high-performance frequency synthesizer, the LMX1601TMB from Texas Instruments offers an exceptional solution that combines functionality with ease of use.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess