EN
  • EN
  • DE

SY58023UMI-TR

Part No SY58023UMI-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 2:2 16MLF / Crosspoint Switch 1 x 2:2 16-MLF® (3x3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-MLF® (3x3)
Base Product Number 58023
Other Names SY58023UMI TR,SY58023UMI TR,SY58023UMITR,SY58023UMITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256950-SY58023UMI-TR
Ultra Librarian 3D Model Ultra Librarian SY58023UMI-TR CAD Model

Description

Microchip Technology's SY58023UMI-TR

The SY58023UMI-TR is a high-performance, precision-engineered integrated circuit from Microchip Technology, designed to deliver exceptional performance in demanding applications. This device is a member of Microchip's high-speed logic family and stands out for its ultra-fast signal processing capabilities and low power consumption.

At the heart of the SY58023UMI-TR is a differential multiplexer and demultiplexer that can handle data rates up to 12.5 Gbps, making it an ideal solution for high-speed data transmission and communication protocols. The device features 2:1 MUX/DEMUX functionality, which allows it to efficiently switch between two input signals or distribute one input signal to two outputs, respectively.

One of the key advantages of the SY58023UMI-TR is its low bit-to-bit skew, which ensures that signal integrity is maintained even at high speeds. This is crucial for applications that require synchronous data transfer, such as in telecommunications, networking, and high-performance computing systems.

The SY58023UMI-TR operates on a single +3.3V power supply, which contributes to its energy-efficient design. Additionally, it offers fail-safe input protection, which helps to prevent damage to the device in the event of abnormal operating conditions, such as open inputs.

Designed with versatility in mind, the SY58023UMI-TR is housed in a compact 32-pin MLF® package, making it suitable for space-constrained applications. It also features an extended industrial temperature range, ensuring reliable operation in environments with varying temperature conditions.

For ease of integration into existing systems, the SY58023UMI-TR is fully compatible with LVPECL, LVDS, and CML output levels. This flexibility allows designers to use the device in a wide range of applications without concern for signal compatibility issues.

Overall, the SY58023UMI-TR from Microchip Technology is a robust and reliable choice for engineers and designers looking to incorporate high-speed data transmission capabilities into their systems. Its combination of speed, efficiency, and design flexibility makes it a valuable component in any high-performance electronic setup.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1952 $60.7808
10+ $12.4679 $124.6790
15+ $12.0783 $181.1745
20+ $11.6886 $233.7720
26+ $11.2991 $293.7766
35+ $10.1302 $354.5570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,630 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess