EN
  • EN
  • DE

SY58019UMG-TR

Part No SY58019UMG-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 2:1 16MLF / Multiplexer 1 x 2:1 16-MLF® (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-MLF® (3x3)
Base Product Number SY58019
Other Names SY58019UMG TR,SY58019UMGTR,SY58019UMG TR,SY58019UMGTR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256955-SY58019UMG-TR
Ultra Librarian 3D Model Ultra Librarian SY58019UMG-TR CAD Model

Description

Product Overview: SY58019UMG-TR by Microchip Technology

The SY58019UMG-TR is a high-performance, precision, differential CML/PECL/ECL-to-LVDS translator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is engineered to meet the demands of high-speed data communication and signal conditioning in a wide range of applications.

Key Features

  • High Bandwidth: The SY58019UMG-TR boasts an impressive bandwidth, which is ideal for applications that require high-speed data transmission.
  • Low Voltage Differential Signaling (LVDS): This translator uses LVDS technology, which ensures low-noise, high-speed data transmission with minimal power consumption.
  • Flexible Input Interface: It is compatible with CML, PECL, and ECL input levels, providing flexibility for interfacing with different signal standards.
  • Power Supply: The device operates on a 2.5V or 3.3V power supply, which is common in digital systems, making it easy to integrate into existing designs.
  • Output Skew: The SY58019UMG-TR offers exceptionally low output skew, which is critical for maintaining signal integrity in high-speed communications.
  • Flow-Through Pinout: The flow-through pinout design simplifies PCB layout and reduces signal degradation due to board traces.

Applications

The SY58019UMG-TR is suitable for a variety of applications, including:

  • Data communication in network routers and switches
  • Signal conditioning and data acquisition systems
  • High-speed computer servers and data storage equipment
  • Telecommunications infrastructure
  • Industrial control and automation systems

Product Packaging

This device is supplied in a compact, surface-mount package, specifically in a 16-pin MLF® (Micro Leadframe Package) form factor. The SY58019UMG-TR is also available in tape and reel packaging, denoted by the "TR" suffix, which facilitates automated assembly processes for high-volume production.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The SY58019UMG-TR is built to meet stringent industry standards, ensuring consistent performance and durability for the lifetime of the product.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess