EN
  • EN
  • DE

SY58018UMI

Part No SY58018UMI
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX 2:1 5BGPS DIFF 16-MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 2.375 V to 2.625 V, 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-MLF (3x3)
Win Source Part Number 1104477-SY58018UMI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY58018UMI CAD Model

Description

The SY58018UMI from Microchip Technology is a high-performance, precision, edge-triggered D flip-flop device designed for the most demanding of digital systems. This advanced component is part of Microchip's high-speed, low-power logic family and is ideal for applications requiring the fastest edge rates and the lowest propagation delay.

Key Features

  • Ultra-Fast Propagation Delay: The SY58018UMI boasts an extremely low propagation delay, ensuring high-speed operation for critical applications.
  • Differential Design: The differential inputs and outputs provide improved signal integrity and noise immunity, which are essential for maintaining data integrity in noisy environments.
  • 3.3V Power Supply: Designed to operate with a 3.3V power supply, this device is compatible with contemporary low-voltage logic systems while also aiding in power conservation.
  • High Data Rates: Capable of supporting data rates up to several gigabits per second, making it suitable for high-speed data transmission applications.
  • Flow-Through Pinout: The SY58018UMI features a flow-through pinout for ease of PCB layout, minimizing signal skew and simplifying board design.

Applications

The SY58018UMI is versatile and can be used in a variety of high-speed digital applications, such as:

  • Telecommunications
  • Data communications
  • Fiber optic receivers
  • Backplane data transmission
  • Automated test equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The SY58018UMI is manufactured with this in mind, ensuring that it meets the stringent standards required by industrial, commercial, and high-reliability applications. It is available in a 32-lead MLF® (Micro Lead Frame) package, which provides a compact footprint while allowing for effective heat dissipation.

Conclusion

For designers looking for a high-speed, reliable D flip-flop solution, the SY58018UMI from Microchip Technology stands out as an excellent choice. With its ultra-fast propagation delay, differential design, and capability to support high data rates, this device ensures that your digital systems operate with precision and efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess