The ST72752J6B1/LIM is a cutting-edge microcontroller product from STMicroelectronics, a global semiconductor leader known for their innovative and reliable integrated circuits. This particular microcontroller is part of the ST7 family, designed to offer a robust solution for embedded control systems.
Key Features
- Core: The device is built around a high-performance 8-bit ST7 CPU, ensuring efficient data processing and control operations.
- Memory: It comes equipped with 6KB of Flash program memory, which is ideal for applications that require a moderate amount of code storage. The Flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP) for greater flexibility.
- RAM: The microcontroller includes 256 bytes of RAM, allowing for efficient handling of temporary data and buffer storage.
- Peripheral Features: It boasts a range of integrated peripherals such as a 10-bit Analog-to-Digital Converter (ADC), multiple communication interfaces (SPI, SCI), and a robust timer module that supports PWM generation and capture/compare functions.
- Operating Voltage: The ST72752J6B1/LIM operates over a wide voltage range from 3.0V to 5.5V, providing versatility in different power environments and ensuring compatibility with both 3.3V and 5V systems.
- Temperature Range: This microcontroller is designed to perform reliably in extreme conditions, with an operating temperature range from -40°C to +85°C.
- Packaging: It is available in a compact LIM package, which is ideal for space-constrained applications.
Applications
The ST72752J6B1/LIM microcontroller can be used in a variety of applications, including but not limited to:
- Automotive control systems
- Industrial automation
- Consumer electronics
- Home appliances
- Smart sensors and IoT devices
With its robust set of features and flexible programming capabilities, the ST72752J6B1/LIM from STMicroelectronics is an excellent choice for developers looking for a reliable and high-performance microcontroller for their embedded projects.