Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Differential - Input and Output No/Yes
Input LVCMOS, LVTTL
Output LVPECL
Maximum Input Frequency 266MHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 209030-NB3N853501EDTR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NB3N853501EDTR2G CAD Model

Description

The NB3N853501EDTR2G is a cutting-edge, high-performance clock generator IC designed and manufactured by ON Semiconductor. This precision device is engineered to provide a stable and reliable clock signal for a variety of high-speed digital applications, including networking, computing, and telecommunications systems.

Key Features

  • Frequency Range: The NB3N853501EDTR2G offers a wide frequency range, making it versatile for different system requirements.
  • Low Jitter: The device provides low clock jitter, which is crucial for maintaining signal integrity in high-speed communication systems.
  • Output Types: It supports various output types including LVPECL, LVDS, and HCSL, allowing for compatibility with a broad range of devices and systems.
  • Power Supply: The IC operates on a 3.3V power supply, ensuring energy-efficient performance.
  • Package: It comes in a compact TSSOP-16 package, which is ideal for space-constrained applications.

Applications

The NB3N853501EDTR2G is suitable for a multitude of applications that require a stable and precise clock signal. Its primary applications include:

  • High-speed networking equipment such as routers, switches, and hubs
  • Data centers and server farms
  • Telecommunications infrastructure
  • High-performance computing systems
  • Storage systems and arrays

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NB3N853501EDTR2G is no exception. The device is manufactured under strict quality control standards to ensure it meets the high reliability demands of industrial and commercial applications. Furthermore, it is designed to withstand the rigors of extended operation in various environments.

Ordering Information

The part number NB3N853501EDTR2G denotes the tape and reel packaging option, which facilitates efficient assembly for high-volume production. For detailed ordering and product information, customers can consult the datasheet or contact ON Semiconductor's customer service team.

You May Also Be Interested in

Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $0.7387
ECAD model for 74AVC9112GTX
Texas Instruments
IC CLK BUF 1:10 200MHZ 24TSSOP
Lowest to $31.3275
ECAD model for CDCVF2310MPWEP
Renesas Electronics America
IC CLK BUFFER 1:3 200MHZ 10DFN
Lowest to $244.2106
ECAD model for 5PB1213NTGK
Diodes Incorporated
CLOCK BUFFER V-QFN7070-48 T&R 3K / Clock Fanout Buffer (Distribution) IC 3:10 1.5 GHz 48-VFQFN Exposed Pad
Lowest to $2.9853
ECAD model for PI6C49S1510BZDIEX
Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 24QFN
Lowest to $5.5994
ECAD model for 8L30205NLGI
Diodes Incorporated
CLOCK BUFFER W-QFN5050-32 T&R 2. / Clock Clock Buffer IC 1:4 133.46 MHz 32-VFQFN Exposed Pad
Lowest to $7.2132
ECAD model for PI6CB33402ZHIEX-13R
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $22.9896
ECAD model for 74AVC1T1022GUX
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.8676
ECAD model for PI6CB33201ZDIEX
Renesas Electronics America
Clock Fanout Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $3.5044
ECAD model for IDT74FCT3807SOG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $7.0069 $70.0690
23+ $5.7493 $132.2339
35+ $5.5698 $194.9430
48+ $5.3901 $258.7248
63+ $5.2104 $328.2552
84+ $4.6714 $392.3976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,200 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention