EN
  • EN
  • DE

SY56028XRMG-TR

Part No SY56028XRMG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Input CML, LVDS, LVPECL
Output CML
Frequency - Max 4.5 GHz
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number SY56028
Other Names SY56028XRMG TR,SY56028XRMG TR
Standard Package 1,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269914-SY56028XRMG-TR
Ultra Librarian 3D Model Ultra Librarian SY56028XRMG-TR CAD Model

Description

The SY56028XRMG-TR from Microchip Technology is a high-performance, ultra-low jitter, fully differential CML buffer/translator with an integrated fail-safe input. This device is designed to meet the rigorous demands of high-speed communication and data systems, delivering pristine signal integrity for applications such as data centers, telecommunications, and high-performance computing.

Key Features

  • Technology: Fully differential CML buffer/translator.
  • Supply Voltage: Operates from a single 2.5V ±5% supply voltage.
  • Output Frequency: Capable of handling data rates up to 28 Gbps, making it suitable for high-speed data transmission.
  • Integration: Features an integrated fail-safe input that helps to maintain signal integrity even under fault conditions.
  • Power Consumption: Low power consumption design, ideal for energy-efficient systems.
  • Package: Supplied in a compact, surface-mount package for easy integration into a variety of circuit designs.
  • Temperature Range: Industrial temperature range, ensuring reliable operation in diverse environments.
  • Applications: Perfect for use in networking equipment, high-speed data interfaces, clock/data distribution, and signal conditioning.

Product Benefits

The SY56028XRMG-TR provides system designers with a solution that not only supports high data rates but also maintains signal quality across complex and noise-sensitive circuitry. The integrated fail-safe input ensures that the device is less susceptible to signal loss or degradation, which is critical in maintaining uptime and reliability in mission-critical systems.

Additionally, its low power consumption makes it an eco-friendly choice for systems where power efficiency is paramount. The device's robust design and wide operating temperature range make it suitable for deployment in harsh industrial environments, while its compact footprint allows for space-saving on PCBs.

With Microchip Technology's reputation for quality and reliability, the SY56028XRMG-TR is a smart choice for system designers looking to enhance their high-speed digital applications with a dependable and efficient buffer/translator solution.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Diodes Incorporated
IC CLK BUFFER 1:5 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 2-IN 1:5 20-Pin SOIC Tube
Lowest to $2.5077
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess