EN
  • EN
  • DE

SY56023RMG-TR

Part No SY56023RMG-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 2:2 16MLF / Crosspoint Switch 1 x 2:2 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number 56023
Other Names SY56023RMG TR,SY56023RMG TR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256949-SY56023RMG-TR
Ultra Librarian 3D Model Ultra Librarian SY56023RMG-TR CAD Model

Description

Product Overview: SY56023RMG-TR by Microchip Technology

The SY56023RMG-TR is a high-performance, precision-engineered integrated circuit from the renowned manufacturer Microchip Technology. Designed to meet the needs of advanced digital systems, this device is a versatile member of Microchip's high-speed logic family. The product is ideally suited for applications that require fast signal processing and reliable performance under varying conditions.

This particular model comes in a compact 16-pin QFN package, making it suitable for space-constrained applications while still offering robust functionality. The SY56023RMG-TR operates with a differential input and output configuration, which provides improved noise immunity and allows for high-speed data transmissions without compromising signal integrity.

Key Features

  • High-Speed Performance: The SY56023RMG-TR is optimized for high-speed operation, making it ideal for applications such as telecommunications, data communications, and high-speed computing that demand rapid data processing and transfer.
  • Differential I/O: Differential inputs and outputs provide the device with the ability to maintain signal fidelity over longer distances and in noisy environments, ensuring reliable and accurate data transmission.
  • Low Power Consumption: Despite its high-speed capabilities, the SY56023RMG-TR is designed for low power consumption, helping to reduce the overall energy footprint of the systems in which it is used.
  • Wide Operating Range: The device supports a broad range of operating temperatures, making it suitable for use in various environments and applications.
  • RoHS Compliant: As with many of Microchip's products, the SY56023RMG-TR is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic equipment.

Applications

The SY56023RMG-TR is a versatile component that can be utilized in a variety of applications. It is particularly well-suited for:

  • High-speed digital data processing
  • Networking equipment such as routers and switches
  • Signal integrity applications
  • Telecommunication infrastructure
  • Automated test equipment

With its combination of speed, reliability, and power efficiency, the SY56023RMG-TR from Microchip Technology represents a sophisticated solution for designers looking to enhance the performance of their digital systems. Its robust feature set ensures that it will continue to be a valuable component in the development of cutting-edge technology.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8047 $71.2188
8+ $14.6091 $116.8728
13+ $14.1524 $183.9812
17+ $13.6960 $232.8320
22+ $13.2395 $291.2690
30+ $11.8699 $356.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,830 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess