EN
  • EN
  • DE

SY55859LMI-TR

Part No SY55859LMI-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 2 X 2:2 32MLF / Crosspoint Switch 2 x 2:2 32-QFN (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series SuperLite™
Package Tape & Reel (TR)
Type Crosspoint Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number 55859
Other Names SY55859LMI TR,SY55859LMI TR,SY55859LMITR,SY55859LMITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256915-SY55859LMI-TR
Ultra Librarian 3D Model Ultra Librarian SY55859LMI-TR CAD Model

Description

Product Overview: SY55859LMI-TR by Microchip Technology

The SY55859LMI-TR is a high-performance, precision timing logic device from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is a part of Microchip's comprehensive portfolio of semiconductor and system solutions for communications, defense & security, aerospace, and industrial markets.

Key Features

  • High-Speed Operation: The SY55859LMI-TR is designed for ultra-fast operation, making it suitable for high-speed communication systems and critical timing applications.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, which is crucial for energy-sensitive designs.
  • Signal Integrity: Engineered for excellent signal integrity, it ensures minimal jitter and signal degradation, which is essential for maintaining the integrity of high-speed signals.
  • Temperature Range: The device operates reliably over an extended industrial temperature range, making it versatile for various harsh environments.

Applications

The SY55859LMI-TR is ideal for a wide range of applications, including but not limited to:

  • Data centers and high-speed networking equipment
  • Telecommunications infrastructure
  • High-performance computing systems
  • Automated test equipment
  • Defense and aerospace electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and long-term reliability. The SY55859LMI-TR is manufactured to the highest industry standards and is backed by Microchip's rigorous testing and validation processes. Customers can be confident in the consistent performance and durability of this product.

Ordering Information

The product is available in a convenient tape and reel packaging, denoted by the "-TR" suffix, facilitating automated assembly processes. For ordering, pricing, and detailed specifications, customers should visit the Microchip Technology website or contact an authorized Microchip distributor.

You May Also Be Interested in

Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
MACOM Technology Solutions
160X160 CROSSPOINT SWITCH 12.5GB
Need more? Email Us
SG Micro Corp
TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2765
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
Texas Instruments
PROTOTYPE
Lowest to $0.8732
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess