EN
  • EN
  • DE

MPC3BWD

Part No MPC3BWD
Manufacturer Bivar Inc.
Catalog Panel Indicators, Pilot Lights
Description PNL MNT W/ WIRE 430NM 10MCD BLUE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED
Lamp Color Blue
Lens Color Blue
Lens Transparency Diffused
Ratings Vf (Typ), If (Max)
Voltage 4V
Current 25mA
Panel Cutout Shape Round
Panel Cutout Dimensions 0.24" (6.10mm)
Lens Size 3mm, T-1
Lens Style Round with Domed Top
Millicandela Rating 10mcd
Wavelength - Peak 430nm
Viewing Angle 35°
Termination Style PC Pin
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1567617-MPC3BWD
Ultra Librarian 3D Model Ultra Librarian MPC3BWD CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
HARMONY, 22MM PILOT LIGHT, RED L
Need more? Email Us
Schneider Electric
PILOT LIGHT, HARMONY XB5, WHITE
Need more? Email Us
Dialight
LED PANEL MNT 12MM RED 6VDC
Need more? Email Us
Schneider Electric
30MM PILOT LIGHT NO LIGHT MODULE
Need more? Email Us
Dialight
LED PNL MT 9MM 6V BLACK RED
Need more? Email Us
Apem Inc.
INDICATOR 12V 8MM FLUSH RED
Need more? Email Us
Schneider Electric
PILOT LIGHT 28V 30MM TYPE K +OPT
Need more? Email Us
EAO
INDICATOR PANEL LED
Need more? Email Us
Schneider Electric
PILOT LIGHT 120VAC 30MM TYPE K +
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess