EN
  • EN
  • DE

SY55858UHG-TR

Part No SY55858UHG-TR
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 2 X 2:2 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Manufacturer Microchip Technology
Series SuperLite™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 32-TQFP Exposed Pad
Case / Package 32-TQFP-EP (7x7)
Family Name SY55858
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SY55858UHG TR, SY55858UHG TR-ND, SY55858UHGTR, SY55858UHGTR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898690-SY55858UHG-TR
Ultra Librarian 3D Model Ultra Librarian SY55858UHG-TR CAD Model

Description

The SY55858UHG-TR is a high-performance, precision timing logic device from the renowned manufacturer Microchip Technology. This advanced component is designed to cater to the demanding needs of modern electronic systems that require accurate timing and signal management. As part of Microchip's extensive product line, the SY55858UHG-TR stands out with its reliability and efficiency, making it an ideal choice for a variety of applications.

This device is a part of the precision edge-triggered D-type flip-flop series, which is known for its fast propagation delay and transition times. It ensures that digital signals are transferred with high fidelity and minimal phase error, which is critical in high-speed data communication and processing applications. The SY55858UHG-TR is capable of handling clock frequencies in the gigahertz range, thus catering to high-speed digital interfaces such as Gigabit Ethernet, Fibre Channel, and other serial communication protocols.

The SY55858UHG-TR comes in a compact package, making it suitable for space-constrained applications, while still offering the robustness expected from Microchip products. It operates over a wide temperature range, ensuring reliable performance in diverse environmental conditions. The device also features low power consumption, which is crucial for portable and battery-operated devices, where power efficiency is of utmost importance.

Integration of the SY55858UHG-TR into a system is made easier with its standard logic levels, allowing it to interface seamlessly with other components in a digital circuit. Its surface-mount package is designed for reflow soldering, facilitating efficient assembly and manufacturing processes. The 'TR' suffix indicates that the device is provided in tape and reel packaging, which is optimized for automated pick-and-place assembly systems, reducing production time and cost.

In summary, the Microchip Technology SY55858UHG-TR is a testament to the company's commitment to providing high-quality, high-performance timing solutions. Its precision, speed, and power efficiency make it a go-to component for engineers and designers looking to build state-of-the-art electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess