EN
  • EN
  • DE

SY10EPT28LKG-TR

Part No SY10EPT28LKG-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8MSOP / Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 10EPT
Package Tape & Reel (TR)
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVPECL, LVTTL
Output Signal LVPECL, LVTTL
Output Type Differential, Single-Ended
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 10EPT28
Other Names SY10EPT28LKG TR,SY10EPT28LKGTR,SY10EPT28LKG TR,SY10EPT28LKGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256122-SY10EPT28LKG-TR
Ultra Librarian 3D Model Ultra Librarian SY10EPT28LKG-TR CAD Model

Description

Microchip Technology's SY10EPT28LKG-TR: A High-Speed Differential Receiver/Transmitter

The SY10EPT28LKG-TR from Microchip Technology is a versatile differential receiver/transmitter component that is designed to provide high-speed interfacing in a variety of digital systems. This device is part of the Precision Edge® series and is specifically engineered to operate with a 3.3V power supply, making it suitable for low-voltage applications that require fast data rates and signal integrity.

Constructed with precision in mind, the SY10EPT28LKG-TR boasts an impressive differential PECL (Positive Emitter-Coupled Logic) to LVPECL (Low-Voltage Positive Emitter-Coupled Logic) translation, which allows it to perform efficiently in environments where signal levels need to be shifted. This functionality makes it an ideal choice for systems that interface with different logic levels, ensuring compatibility and seamless operation across various platforms.

The device is characterized by its remarkable speed, capable of handling data rates up to 3Gbps. This high bandwidth capability is essential for applications that demand quick data transfer, such as telecommunications, computing, and high-speed data acquisition systems. Furthermore, the SY10EPT28LKG-TR offers a fail-safe feature that ensures the output is in a high impedance state when the inputs are left open, enhancing the reliability of the system it is integrated into.

Encased in a compact 8-pin MSOP (Mini Small Outline Package) footprint, the SY10EPT28LKG-TR is designed for space-constrained applications. Its small size does not compromise its performance, as it still delivers the same robust functionality expected from larger components. The device also comes in tape and reel packaging, denoted by the "-TR" suffix, which facilitates automated assembly processes for high-volume production.

With its exceptional performance and reliability, the SY10EPT28LKG-TR is suitable for a broad range of applications, including clock distribution, backplane interfacing, and high-speed data communication. This product underscores Microchip Technology's commitment to providing advanced solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess