EN
  • EN
  • DE

SY10EP52VKI

Part No SY10EP52VKI
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC D-TYPE POS/NEG 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Purpose Standard
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 4GHz
Trigger Type Positive, Negative
Supply Voltage - Operating -3.3 V to -5 V
Current - Quiescent 47mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 1104435-SY10EP52VKI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10EP52VKI CAD Model

Description

Microchip Technology's SY10EP52VKI: A High-Speed Differential Data Receiver

The SY10EP52VKI is a cutting-edge differential data receiver designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of the SY family of high-speed logic devices and is particularly well-suited for applications requiring fast and reliable data transmission.

Key Features

  • High-Speed Performance: The SY10EP52VKI is capable of handling data rates up to 3.2 Gbps, making it an excellent choice for high-speed data communication requirements.
  • Differential Receiver: It is designed to receive differential signals, which enhances signal integrity by minimizing electromagnetic interference (EMI) and crosstalk, thus ensuring a more reliable data transmission.
  • Wide Operating Range: This device operates over a wide voltage range, accommodating various system requirements and ensuring compatibility with different power supply levels.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronic design, and the SY10EP52VKI addresses this by offering low power consumption without compromising performance.
  • Temperature Range: It is specified for operation over the full industrial temperature range, making it suitable for use in harsh environments and a variety of industrial applications.

Applications

The SY10EP52VKI is versatile and can be employed in numerous applications, including but not limited to:

  • Data communication in server farms and data centers.
  • High-speed networking equipment such as routers, switches, and hubs.
  • Telecommunications infrastructure, including base stations and network interfaces.
  • Signal processing for aerospace and defense systems.
  • Automated test equipment (ATE) for semiconductor testing.

Product Specifications

This product comes in a compact 32-pin VQFP package, which is ideal for space-constrained applications. It also features a fail-safe input structure, ensuring that the device remains in a known state during loss of input signal. With its robust design and capability to interface with LVPECL, CML, or LVDS logic levels, the SY10EP52VKI from Microchip Technology is a versatile solution that meets the needs of high-speed data transmission in a wide array of electronic systems.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit Microchip Technology's official website or contact their customer support for personalized guidance.

You May Also Be Interested in

NXP / Nexperia
Lowest to $0.2703
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess