EN
  • EN
  • DE

SY10EP32VKI-TR

Part No SY10EP32VKI-TR
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC DIVIDER /2 5V/3.3V 8-MSOP / Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Microchip Technology
Series 10EP
Package Tape & Reel (TR)
Logic Type Divide-by-2
Direction Up
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4 GHz
Trigger Type Positive, Negative
Voltage - Supply 3 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 10EP32
Other Names SY10EP32VKI TR,SY10EP32VKI TR,SY10EP32VKITR,SY10EP32VKITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259042-SY10EP32VKI-TR
Ultra Librarian 3D Model Ultra Librarian SY10EP32VKI-TR CAD Model

Description

Microchip Technology's SY10EP32VKI-TR Logic Gate

The SY10EP32VKI-TR from Microchip Technology is a high-speed, single differential 2:1 multiplexer with a differential output. This advanced product is designed to meet the stringent requirements of high-speed data communication systems and signal processing applications. The device is part of the Precision Edge® series, which is renowned for its high performance and reliability.

The SY10EP32VKI-TR operates from a 3.3V to 5V power supply, making it versatile for various applications. Its differential design allows it to handle high-speed signals with minimal skew and jitter, which is critical in maintaining signal integrity in fast data paths. This logic gate is capable of operating at frequencies up to 3GHz, which is ideal for high-speed digital systems.

This product comes in a compact 32-lead LQFP package, which is surface-mountable and suitable for high-density PCB layouts. The small form factor contributes to a reduction in board space requirements, allowing designers to optimize their system design. The SY10EP32VKI-TR also features a flow-through pinout, which simplifies board layout and reduces signal crosstalk, further enhancing its performance in complex circuits.

The SY10EP32VKI-TR has an industrial operating temperature range from -40°C to 85°C, ensuring reliable performance under harsh environmental conditions. It also includes features like a VBB output for single-ended use or DC biasing of AC-coupled signals. This provides additional flexibility in system design and allows for a wide range of applications.

Its ESD tolerance is specified at 2000V Human Body Model, which provides a good level of protection for handling and integration into products without the risk of damage from electrostatic discharge. The SY10EP32VKI-TR is RoHS compliant, ensuring that it meets current environmental standards and regulations for electronic components.

In summary, the SY10EP32VKI-TR from Microchip Technology is a robust, high-speed logic gate that is ideal for applications requiring fast signal processing and high data throughput. Its features make it an excellent choice for designers looking to incorporate reliable, high-performance multiplexing capabilities into their systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess