EN
  • EN
  • DE

SY10ELT28KG TR

Part No SY10ELT28KG TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8MSOP / Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 10ELT
Package Tape & Reel (TR)
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal TTL, PECL
Output Signal PECL, TTL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 10ELT28
Other Names SY10ELT28KG TR,SY10ELT28KGTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256138-SY10ELT28KG TR
Ultra Librarian 3D Model Ultra Librarian SY10ELT28KG TR CAD Model

Description

Microchip Technology SY10ELT28KG TR Logic Translator

The SY10ELT28KG TR from Microchip Technology is a cutting-edge logic translator designed to meet the needs of high-speed signal processing applications. This device is a part of the Precision Edge® series, which is renowned for its performance in critical communication systems, data transmission, and clock distribution networks.

Constructed with precision and reliability in mind, the SY10ELT28KG TR is a differential PECL to TTL translator, capable of converting differential PECL (Positive Emitter-Coupled Logic) input levels to TTL (Transistor-Transistor Logic) output levels. This feature makes it an ideal choice for interfacing between systems that operate on different voltage levels, ensuring compatibility and smooth data exchange between various electronic components.

The translator operates over a broad voltage range and is characterized by its minimal propagation delay and skew, which are essential parameters for maintaining signal integrity in high-speed environments. The device's fast edge rates contribute to its exceptional performance in timing-critical applications, allowing it to maintain a clear and stable signal transition even at elevated frequencies.

Encased in a compact 8-pin SOIC package, the SY10ELT28KG TR is designed for surface-mount technology (SMT), ensuring a small footprint on the printed circuit board (PCB) and facilitating space-efficient designs. This package is also tape and reel packaged, indicated by the suffix 'TR', which makes it suitable for automated assembly processes, thus reducing manufacturing time and costs.

Key features of the SY10ELT28KG TR include its 5V tolerant TTL outputs, which allow for a direct interface with TTL logic levels without the need for additional level-shifting components. The translator also boasts a wide operating temperature range, ensuring reliable operation across various environmental conditions.

Overall, the SY10ELT28KG TR is an exceptional choice for designers looking to bridge the gap between PECL and TTL logic levels in their digital systems. With its high-speed capabilities, reliability, and ease of integration, it stands as a testament to Microchip Technology's commitment to providing high-quality and innovative solutions for the electronics industry.

You May Also Be Interested in

Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess