EN
  • EN
  • DE

SY10ELT22ZC-TR

Part No SY10ELT22ZC-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR DUAL 3.3V 8-SOIC / Translator TTL to PECL 2-CH Unidirectional 8-Pin SOIC N T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 10ELT
Packaging Reel package
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal TTL
Output Signal PECL
Output Type Differential
Operating Temperature Range 0°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 795911-SY10ELT22ZC-TR
Popularity Medium
Supply and Demand Status Balance
Family Name SY10ELT22
Introduction Date January 01, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SY10ELT22ZC-TR CAD Model

Description

The SY10ELT22ZC-TR is a high-performance, dual differential PECL-to-TTL translator fabricated by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This robust component is designed to bridge the gap between two key signal standards, thereby enabling seamless communication within mixed-signal environments. The SY10ELT22ZC-TR is a critical element for applications that require high-speed data transmission and translation from PECL (Positive Emitter Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels.

Key Features

  • High-Speed Operation: This device is capable of handling very high-frequency signals, making it suitable for the most demanding applications.
  • Differential PECL Inputs: The translator accepts differential input signals, which helps in reducing noise and improving signal integrity.
  • TTL Outputs: The outputs are TTL compatible, allowing for easy integration with a wide range of digital logic circuits.
  • Power Supply: The SY10ELT22ZC-TR operates from a 5V ±10% supply voltage, which is standard for TTL logic.
  • Temperature Range: It is designed to operate over the full industrial temperature range, making it reliable in various operating conditions.
  • Package: Available in a compact surface-mount package, it is suitable for use in space-constrained applications.
  • RoHS Compliant: The device adheres to the RoHS directive, making it environmentally friendly and suitable for use in all RoHS compliant applications.

Applications

The SY10ELT22ZC-TR is versatile and can be used in various applications, including but not limited to:

  • Clock distribution circuits
  • High-speed data acquisition systems
  • Telecommunications interfaces
  • Test equipment
  • Networking equipment such as routers and switches

With its ability to provide reliable translation between PECL and TTL signal levels, the SY10ELT22ZC-TR is an essential component for engineers looking to create high-performance, interoperable designs in a range of industrial and commercial products.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess