EN
  • EN
  • DE

SY10ELT21LZC-TR

Part No SY10ELT21LZC-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC / Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 10ELT
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVPECL
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10ELT21
Other Names SY10ELT21LZC TR,SY10ELT21LZC TR,SY10ELT21LZCTR,SY10ELT21LZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256142-SY10ELT21LZC-TR
Ultra Librarian 3D Model Ultra Librarian SY10ELT21LZC-TR CAD Model

Description

Microchip Technology's SY10ELT21LZC-TR: A High-Performance Differential PECL-to-TTL Translator

The SY10ELT21LZC-TR is a cutting-edge differential PECL-to-TTL translator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This translator is specifically engineered to bridge the gap between systems that operate on different logic standards, providing a seamless and reliable interface between PECL (Positive Emitter Coupled Logic) and TTL (Transistor-Transistor Logic) devices.

Key Features:

  • High-Speed Operation: The SY10ELT21LZC-TR is designed for high-speed applications, capable of handling data rates that are essential for today's demanding digital environments.
  • Differential PECL Inputs: This product features differential inputs that accept standard PECL voltage levels, offering improved noise immunity and signal integrity over single-ended solutions.
  • TTL Output: The TTL-compatible output allows for direct interfacing with TTL logic, making it an ideal choice for converting high-speed differential signals into a format readily usable by a wide range of digital circuits.
  • Power Supply Flexibility: It operates from a 5V ±10% power supply, providing the flexibility needed for integration into various system designs.
  • Temperature Range: The device is specified for operation over the full industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Surface Mount Package: The SY10ELT21LZC-TR comes in a compact surface-mount package, making it suitable for space-constrained applications.

Applications:

The SY10ELT21LZC-TR is highly versatile and can be used in a variety of applications, including:

  • High-speed data communication and processing
  • Signal conversion in mixed-logic environments
  • Clock distribution networks
  • Test and measurement equipment
  • Networking and telecommunication systems

Reliability and Quality:

As with all Microchip Technology products, the SY10ELT21LZC-TR is manufactured with stringent quality control processes. It is built to meet or exceed industry standards, ensuring high reliability and performance for critical applications.

Whether you are designing a new system or upgrading an existing one, the SY10ELT21LZC-TR from Microchip Technology provides a robust and efficient solution for translating between PECL and TTL logic levels, enhancing system compatibility and performance.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess