EN
  • EN
  • DE

SY10EL38LZC

Part No SY10EL38LZC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series 10EL, Precision Edge®
Package Tube
Type Clock Generator
PLL No
Input ECL, PECL
Output Clock
Number of Circuits 1
Frequency - Max 1GHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.8V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SY10EL38
Standard Package 38
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269736-SY10EL38LZC
Ultra Librarian 3D Model Ultra Librarian SY10EL38LZC CAD Model

Description

Microchip Technology SY10EL38LZC Product Overview

The SY10EL38LZC, from the renowned manufacturer Microchip Technology, is a high-performance, low-power, 5V ECL Dual Differential 2:1 Multiplexer. This advanced semiconductor is designed to meet the stringent requirements of high-speed telecommunication systems and data processing equipment.

Key Features

  • High-Speed Operation: The SY10EL38LZC boasts an impressive propagation delay, making it suitable for applications where speed is critical.
  • Dual Differential Inputs: With dual differential 2:1 multiplexer inputs, it provides flexibility in signal routing and enhances signal integrity by reducing susceptibility to common-mode noise.
  • Low Power Consumption: Engineered for efficiency, this device operates with minimal power dissipation, which is crucial for temperature-sensitive applications or power-sensitive designs.
  • 5V Power Supply: The device is designed to work with a 5V power supply, which is standard in many logic circuits, making it easy to integrate into existing designs.
  • Compatible with ECL 10K and 100K Families: The SY10EL38LZC is fully compatible with other ECL 10K and 100K logic families, allowing for seamless integration with a wide range of ECL components.

Applications

The SY10EL38LZC is ideal for use in various high-speed digital processing applications such as:

  • Telecommunications
  • Automated Test Equipment (ATE)
  • High-Speed Data Acquisition Systems
  • Pulse and Data Path Logic

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY10EL38LZC is no exception. It is manufactured to the highest standards to ensure reliable performance and durability in even the most demanding conditions.

Technical Specifications

Parameter Value
Supply Voltage (VCC) 5V ±5%
Propagation Delay (tPD) Typically < 2.5 ns
Operating Temperature Range -40°C to +85°C
Package Type Surface Mount

In summary, the SY10EL38LZC from Microchip Technology is a robust and high-speed multiplexer that offers designers a reliable solution for their most challenging applications.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess