EN
  • EN
  • DE

SY10EL12ZC

Part No SY10EL12ZC
Manufacturer Microchip Technology
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC DRIVER LOW IMPEDANCE 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Complementary
Supply Voltage - Operating -4.75 V to -5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 123341-SY10EL12ZC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10EL12ZC CAD Model

Description

Microchip Technology's SY10EL12ZC - High-Speed Differential Receiver

The SY10EL12ZC from Microchip Technology is a state-of-the-art differential receiver that belongs to a high-performance ECL product family. Designed to operate at exceptional speeds with a minimal propagation delay, this device is perfect for applications requiring high-speed data reception and processing.

The SY10EL12ZC boasts a differential line receiver with PECL (Positive Emitter Coupled Logic) levels. This technology ensures that the device can efficiently handle high-frequency signals while maintaining signal integrity, making it an ideal choice for telecommunications, data communications, and computing systems where rapid data transfer is paramount.

One of the key features of the SY10EL12ZC is its ability to accept a broad range of input levels. It can receive signals as small as 150 mV, up to the full PECL swing, thus offering flexibility in interfacing with different signal standards. Additionally, the receiver is capable of translating any differential signal levels, within the maximum input voltage range, into PECL output levels.

The device is housed in a compact 8-SOIC package, which not only saves space on the PCB but also ensures a reduced footprint without compromising on performance. Its operating temperature range of -40°C to +85°C guarantees reliable performance across various environmental conditions.

For system designers, the SY10EL12ZC also offers fail-safe features. In the absence of an input signal (open input condition), the Q output will default to a logical "low" state. This ensures that the connected systems can maintain a predictable state even when input signals are lost.

Whether you're designing a high-speed communication system, a precision timing circuit, or any application that demands quick and accurate data handling, the SY10EL12ZC from Microchip Technology is a component that you can rely on for top-notch performance and reliability.

Product Specifications:

  • High-Speed ECL Differential Receiver
  • Wide Range of Input Levels
  • PECL Output Levels
  • Compact 8-SOIC Package
  • Operating Temperature: -40°C to +85°C
  • Fail-Safe Feature for Open Input Condition

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7316 $59.7056
38+ $3.0618 $116.3484
59+ $2.9660 $174.9940
81+ $2.8704 $232.5024
105+ $2.7748 $291.3540
140+ $2.4876 $348.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess