EN
  • EN
  • DE

SY10EL1189ZG-TR

Part No SY10EL1189ZG-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 1/0 16SOIC / 1/0 Driver 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Type Driver
Number of Drivers/Receivers 1/0
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SY10EL1189
Other Names SY10EL1189ZG TR,SY10EL1189ZG TR,SY10EL1189ZGTR,SY10EL1189ZGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261597-SY10EL1189ZG-TR
Ultra Librarian 3D Model Ultra Librarian SY10EL1189ZG-TR CAD Model

Description

Microchip Technology's SY10EL1189ZG-TR: A High-Speed Differential Receiver

The SY10EL1189ZG-TR is a cutting-edge differential receiver from the reputable manufacturer Microchip Technology. This precision device is designed to provide high-speed performance in a variety of digital applications. It is particularly suitable for systems that require accurate data transmission over differential signal lines, making it an ideal choice for telecommunications, computing, and high-speed data acquisition systems.

Constructed with advanced semiconductor technology, the SY10EL1189ZG-TR boasts a robust feature set. It operates with a differential input, which allows it to effectively minimize noise and crosstalk, thereby enhancing signal integrity. This feature is crucial in environments with high electromagnetic interference (EMI), ensuring that the integrity of the data is maintained.

The device is characterized by its impressive speed capabilities, which are essential for modern high-speed digital circuits. It is capable of handling data rates that are significantly higher than standard differential receivers, making it an excellent choice for applications that require rapid data processing and transmission.

One of the key advantages of the SY10EL1189ZG-TR is its compatibility with ECL logic levels. This compatibility allows for seamless integration into existing systems that utilize Emitter Coupled Logic, without the need for additional level-shifting components. This integration capability simplifies design and reduces the overall cost and complexity of the system.

Furthermore, the SY10EL1189ZG-TR is offered in a compact, surface-mount package, which is ideal for space-constrained applications. Its small footprint allows designers to maximize board space without sacrificing performance. The device also features a wide operating temperature range, ensuring reliable operation even in harsh environmental conditions.

Overall, the SY10EL1189ZG-TR from Microchip Technology is a versatile and reliable component that provides the speed, accuracy, and performance needed for high-speed digital systems. Its robust design and advanced features make it a top choice for engineers looking to enhance their digital communication solutions.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess