Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Purpose Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Max Frequency 1.4GHz
Trigger Type Positive, Negative
Supply Voltage - Operating -4.2 V to -5.5 V
Current - Quiescent 101mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Dimension 28-LCC (J-Lead)
Win Source Part Number 110065-SY10E451JC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10E451JC CAD Model

Description

Product Overview: SY10E451JC from Microchip Technology

The SY10E451JC is a high-performance, precision integrated circuit from Microchip Technology, designed to cater to the demanding needs of high-speed data transmission and signal processing applications. This advanced component is a testament to Microchip's commitment to providing innovative solutions that push the boundaries of technology.

Key Features

  • High-Speed Operation: The SY10E451JC operates at exceptional speeds, making it suitable for applications requiring rapid data processing and communication.
  • Differential Line Driver: It features a differential line driver that ensures robust signal integrity, even over long distances or in electrically noisy environments.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to be energy-efficient, minimizing power consumption and heat generation.
  • Wide Voltage Range: The SY10E451JC supports a wide range of power supplies, offering flexibility in various system designs and ensuring compatibility with a variety of other components.
  • Temperature Range: This component is built to perform reliably over a broad temperature range, suitable for industrial and commercial applications that may experience extreme conditions.

Applications

The SY10E451JC is versatile and can be used in multiple applications, including but not limited to:

  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Automated test equipment
  • High-frequency clock distribution networks
  • Signal processing units

Quality and Reliability

Microchip Technology is known for its stringent quality control and the SY10E451JC is no exception. The product undergoes rigorous testing to ensure it meets the high standards expected by industry professionals. With its robust design and Microchip's reputation for reliability, the SY10E451JC is a component that engineers and designers can trust for their critical applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 1BIT SC70-6
Lowest to $0.2170
ECAD model for CLVC1G374QDCKRQ1
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for 74LVC16374ADL,112
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74HCT273DB,112
Harris Corporation
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ECAD model for CD74HCT109M
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ECAD model for 74LVC377D,112
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74LVT273DB,118
Nexperia USA Inc.
IC FF D-TYPE SNGL 8BIT 20TSSOP
Need more? Email Us
ECAD model for 74AHCT574PW,112
Texas Instruments
Octal D-Type Transparent Latches with 3-state Outputs 20-SOIC 0 to 70
Need more? Email Us
ECAD model for SN74ALS373DW
ON Semiconductor
IC FF D-TYPE SGL 6-BIT 20-PLCC
Need more? Email Us
ECAD model for MC10H176FNG

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention