EN
  • EN
  • DE

SY10E431JZ TR

Part No SY10E431JZ TR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE TRPL 1BIT 28PLCC  /  Flip Flop 3 Element D-Type 1 Bit Positive Edge 28-LCC (J-Lead)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 10E
Package Tape & Reel (TR)
Product Status Obsolete
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 3
Number of Bits per Element 1
Clock Frequency 1.4 GHz
Trigger Type Positive Edge
Voltage - Supply -4.2V ~ -5.5V
Current - Quiescent (Iq) 132 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 28-PLCC (11.48x11.48)
Package / Case 28-LCC (J-Lead)
Base Product Number 10E431
Other Names SY10E431JZ TR,SY10E431JZTR
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258761-SY10E431JZ TR
Ultra Librarian 3D Model Ultra Librarian SY10E431JZ TR CAD Model

Description

Microchip Technology's SY10E431JZ TR: High-Speed Logic Gate

Microchip Technology's SY10E431JZ TR is a versatile high-speed logic gate designed to meet the demanding needs of high-performance computing and telecommunication systems. This integrated circuit is part of Microchip's high-speed ECL logic family, which is renowned for its fast propagation delay and minimal power consumption.

Key Features

  • High-Speed Operation: The SY10E431JZ TR is optimized for exceptional speed, ensuring quick signal processing and reduced latency in critical applications.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power consumption, making it suitable for energy-sensitive designs.
  • Differential Inputs and Outputs: The logic gate features differential inputs and outputs, providing improved noise immunity and signal integrity over single-ended designs.
  • Flexible Power Supply: It operates with a 5V supply voltage, accommodating a range of system power designs.
  • Temperature Range: The device is designed to function reliably over an industrial temperature range, ensuring stable performance under varying environmental conditions.

Applications

The SY10E431JZ TR is suitable for a wide variety of applications where speed and reliability are paramount. It is commonly used in:

  • High-speed data communication equipment
  • Networking and telecommunication infrastructure
  • Automated test equipment (ATE)
  • Pulse and clock signal processing
  • High-frequency timing circuits

Quality and Reliability

Microchip Technology is committed to delivering products that adhere to the highest standards of quality and reliability. The SY10E431JZ TR is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of modern electronic systems.

Product Packaging

The SY10E431JZ TR comes in a compact surface-mount package, which is suitable for automated assembly processes and helps in saving valuable board space. The "TR" designation indicates that the product is provided in tape and reel packaging, facilitating efficient handling and placement during the manufacturing process.

Overall, the SY10E431JZ TR from Microchip Technology is an excellent choice for designers looking for a high-speed logic solution that does not compromise on power efficiency or signal integrity.

You May Also Be Interested in

NXP / Nexperia
Lowest to $0.2703
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess