EN
  • EN
  • DE

SY10E241JC

Part No SY10E241JC
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC REGISTER 8-BIT SCAN 28-PLCC  /  Shift Shift Register 1 Element 8 Bit 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Microchip Technology
Series 10E
Package Tube
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Universal
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E241
Standard Package 38
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257142-SY10E241JC
Ultra Librarian 3D Model Ultra Librarian SY10E241JC CAD Model

Description

The SY10E241JC from Microchip Technology is a high-performance, precision integrated circuit that is part of the company's extensive line of silicon solutions designed for advanced electronic systems. This particular component is recognized for its reliability and efficiency, making it a preferred choice for engineers and designers in various applications.

Key Features and Benefits

  • High-Speed Operation: The SY10E241JC is engineered to operate at exceptional speeds, which is crucial for high-frequency applications and systems requiring rapid data processing and transfer.
  • Low Power Consumption: Despite its fast operation, it is designed to maintain low power consumption, contributing to energy-efficient designs and reducing the overall power requirements of the system.
  • Durability: Built with robust materials, the SY10E241JC can withstand harsh conditions, making it suitable for industrial and automotive applications that demand high reliability.
  • Versatility: This component can be used in a wide range of applications, including but not limited to, communication systems, data processing units, and high-speed networks.

Technical Specifications

The SY10E241JC boasts a number of technical specifications that make it a standout product:

  • Manufacturer: Microchip Technology
  • Product Category: Integrated Circuits (ICs)
  • Mounting Type: Surface Mount
  • Package / Case: PLCC-28
  • Operating Temperature Range: Specified by Manufacturer

Applications

The versatility of the SY10E241JC allows it to be integrated into a variety of systems, including:

  • High-speed communication infrastructure
  • Advanced computing systems
  • Automotive electronics
  • Industrial control systems

In conclusion, the SY10E241JC from Microchip Technology is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether for commercial or industrial applications, this product delivers performance that designers and engineers can trust.

You May Also Be Interested in

Texas Instruments
IC REG BIDIR PSH PUL 4BIT 16PDIP
Need more? Email Us
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Lowest to $0.4040
Microchip Technology
IC SR PUSH-PULL 16BIT 169-TFBGA
Lowest to $58.0937
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC REG MULPLX TRI-STA 8BIT 20DIP
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-TSSOP
Lowest to $0.2908
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess